EN
  • EN
  • DE

657584\4GB\256Mx8\16C\43

Part No 657584\4GB\256Mx8\16C\43
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR2-800 512Mx64 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950483-657584\4GB\256Mx8\16C\43
Series *
Ultra Librarian 3D Model Ultra Librarian 657584\4GB\256Mx8\16C\43 CAD Model

Description

The Hynix Semiconductor 657584 4GB Memory Module is a high-capacity, high-performance memory solution designed for a variety of computing applications. This module is configured with a 4GB capacity, utilizing 256Mx8 memory chips organized into 16 components. The '43' likely refers to the speed grade or revision of the module.

Applications:

  • Desktop PCs
  • Laptop computers
  • Workstations
  • Servers
  • Industrial computing systems

Features:

  • 4GB Capacity: Provides ample memory for multitasking and demanding applications.
  • 256Mx8 Chip Configuration: Organizes memory for efficient data access.
  • High-Speed Data Transfer: Optimized for fast data retrieval and processing.
  • 16 Components: Enhances memory density and performance.
  • DDR Type: Uses DDR technology for high bandwidth and low power consumption. (Specific DDR version, such as DDR3 or DDR4, requires further specification from datasheets).
  • Unbuffered: Transfers data directly without buffering, reducing latency.
  • Non-ECC: Does not include error correction, making it suitable for general computing.

Benefits:

  • Improved System Performance: Increases the speed and responsiveness of applications.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without slowdowns.
  • Increased Productivity: Enables quicker completion of tasks and projects.
  • Reliable Operation: Designed for stable and consistent performance.
  • Easy Installation: Simple to install in compatible systems.

Additional Details:

This memory module is typically used in systems requiring a balance of capacity and speed. The specific DDR generation (e.g., DDR3, DDR4) is a crucial specification for compatibility and performance. Voltage requirements and timings also contribute to the module's operation. The absence of ECC (Error Correcting Code) makes it suitable for consumer and professional applications where fault tolerance is not critical. Always consult the system's documentation to ensure compatibility before installation.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess