EN
  • EN
  • DE

667505\HMT82GV7MMR4A-H9D8

Part No 667505\HMT82GV7MMR4A-H9D8
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 ECC Reg/RDIMM (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949285-667505\HMT82GV7MMR4A-H9D8
Series *
Ultra Librarian 3D Model Ultra Librarian 667505\HMT82GV7MMR4A-H9D8 CAD Model

Description

The Hynix Semiconductor HMT82GV7MMR4A-H9D8 is a 16GB DDR3 ECC Registered memory module designed for servers and workstations that require high capacity and reliability.

Applications:

  • Servers: Enhances server performance and capacity for demanding applications.
  • Workstations: Supports memory-intensive tasks such as video editing, 3D rendering, and scientific simulations.
  • High-Performance Computing (HPC): Suitable for applications that require large amounts of memory.

Features:

  • 16GB Capacity: Offers a large memory capacity for handling extensive datasets and demanding workloads.
  • DDR3 Technology: Utilizes DDR3 SDRAM for fast data transfer rates and efficient performance.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, ensuring data integrity and system stability.
  • Registered: Includes a register between the memory controller and the DRAM chips, improving signal stability and allowing for higher memory capacities.
  • High Bandwidth: Provides fast data access and improves overall system performance.

Benefits:

  • Enhanced Server Performance: Improves server responsiveness and reduces downtime due to memory-related errors.
  • Increased Data Integrity: ECC functionality safeguards data from corruption, ensuring reliable operation.
  • Improved System Stability: Registered design enhances signal integrity and allows for higher memory capacities without compromising stability.
  • Optimized for Demanding Workloads: Provides the necessary memory capacity and performance for resource-intensive applications.
  • Reliable Operation: Built with high-quality components to ensure long-term reliability and stability.

Additional Details:

The HMT82GV7MMR4A-H9D8 memory module operates within the specified voltage and timing parameters defined by the DDR3 standard. It is essential to verify compatibility with the server or workstation's motherboard before installation. The module's physical dimensions and pin configuration adhere to industry standards for easy integration. It is designed for environments where data integrity and system uptime are critical. The Hynix module is built with high-quality components to provide long-term reliability.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess