EN
  • EN
  • DE

668391\HMT351V7BFR4A-H9

Part No 668391\HMT351V7BFR4A-H9
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM (4GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948620-668391\HMT351V7BFR4A-H9
Series *
Ultra Librarian 3D Model Ultra Librarian 668391\HMT351V7BFR4A-H9 CAD Model

Description

The HMT351V7BFR4A-H9 is a 4GB DDR3L SDRAM module manufactured by Hynix Semiconductor. It is designed for use in laptops, desktops, and other computing devices requiring high-speed memory.

Applications:

  • Laptop Computers: Used as system memory to enhance performance and multitasking capabilities.
  • Desktop Computers: Installed as RAM to improve application loading times and overall system responsiveness.
  • Small Form Factor PCs: Suitable for compact computers where space is limited.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory.
  • Industrial PCs: Utilized in industrial computing applications for reliable data processing.

Features:

  • 4GB Capacity: Provides 4 gigabytes of memory capacity for handling large datasets and applications.
  • DDR3L Technology: Utilizes DDR3L (Double Data Rate 3 Low Voltage) technology for reduced power consumption.
  • PC3-12800: Operates at a data transfer rate of 1600 MT/s (PC3-12800).
  • 204-Pin SO-DIMM: Features a 204-pin Small Outline Dual In-Line Memory Module (SO-DIMM) form factor.
  • Unbuffered: An unbuffered memory module for standard computing applications.

Benefits:

  • Increased System Performance: Improves application loading times, multitasking capabilities, and overall system responsiveness.
  • Reduced Power Consumption: DDR3L technology lowers power consumption, extending battery life in laptops and reducing energy costs in desktops.
  • High Bandwidth: Provides high-speed data transfer rates for demanding applications.
  • Easy Installation: SO-DIMM form factor allows for easy installation and upgrades.
  • Reliable Operation: Hynix is a reputable manufacturer known for producing reliable memory modules.

Additional Details: The H9 likely refers to the speed grade or binning of the memory. It's crucial to ensure compatibility with the motherboard or system before installation. Key specifications include CAS latency (CL), voltage requirements (typically 1.35V for DDR3L), and operating temperature range. Consult the Hynix datasheet for the HMT351V7BFR4A-H9 for detailed electrical characteristics and timing parameters.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess