EN
  • EN
  • DE

9993\32MB\4Mx4\16C\Gold

Part No 9993\32MB\4Mx4\16C\Gold
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description FPM SIMM 8Mx32-60
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951866-9993\32MB\4Mx4\16C\Gold
Series *
Ultra Librarian 3D Model Ultra Librarian 9993\32MB\4Mx4\16C\Gold CAD Model

Description

The 9993\32MB\4Mx4\16C\Gold is a memory module manufactured by Hynix Semiconductor. The module is designed to offer reliable memory solutions for various computing applications. The product name provides key information about its characteristics, allowing for a detailed description.

Applications

  • Legacy Computer Systems: Suitable for older computers requiring compatible memory modules.
  • Industrial Automation: Used in industrial control systems where reliability is essential.
  • Embedded Systems: Employed in embedded applications that require specific memory configurations.
  • Specialized Equipment: Compatible with specialized equipment that demands older memory technologies.

Features

  • 32MB Capacity: Features a total memory capacity of 32 megabytes.
  • 4Mx4 Configuration: Organized as 4 megabytes by 4 bits, facilitating efficient data handling.
  • 16C Revision: A specific revision number indicating a particular version of the memory die.
  • Gold Leads: Likely refers to gold-plated connector pins for improved conductivity and corrosion resistance.

Benefits

  • Enhanced Reliability: Gold-plated leads ensure a more reliable connection, reducing the chance of signal loss.
  • System Compatibility: Designed for compatibility with systems supporting 32MB memory modules.
  • Stable Performance: Ensures stable and consistent memory performance in compatible systems.

Additional Details

Given its specifications, this module likely uses older memory technology. Ensure that the target system supports this specific type of memory module before purchasing. Consult the system's documentation or the manufacturer for compatibility information and installation guidelines. The module's operational voltage is also important to verify; it typically operates at 5V or 3.3V. Due to the age of this product, finding precise specifications may be challenging, but general compatibility can be determined based on the system requirements.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess