EN
  • EN
  • DE
  • IT

H26M41103HPRIR

Part No H26M41103HPRIR
Manufacturer Hynix Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1618A
Reference case BGA153
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 753401-H26M41103HPRIR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian H26M41103HPRIR CAD Model

Description

The H26M41103HPRIR is an embedded MultiMediaCard (eMMC) from Hynix Semiconductor. This memory device integrates NAND flash memory with an eMMC controller within a single package. eMMCs are commonly employed as the primary storage solution in various electronic devices, particularly mobile devices, due to their compact size and efficient data management.

Applications

  • Smartphones: Serves as the main storage for the operating system, installed applications, and user-generated data.
  • Tablets: Functions similarly to smartphones, providing storage for software, multimedia, and personal files.
  • Automotive Infotainment Systems: Used for storing maps, navigation data, and multimedia content within vehicles.
  • Industrial PDAs: Provides reliable storage for data collection and processing in industrial environments.
  • Wearable Devices: Offers storage for applications, fitness data, and multimedia content in smartwatches and other wearables.

Features

  • NAND Flash Memory: Utilizes NAND flash technology to provide non-volatile storage.
  • eMMC Standard Compliance: Adheres to the eMMC specification, ensuring compatibility and ease of integration.
  • Integrated Controller: Features an on-board controller managing flash memory operations, including error correction, wear leveling, and block management.
  • High-Speed Interface: Designed for fast data transfer rates, facilitating quick access to stored data.
  • Compact Package: Space-saving package ideal for use in portable and space-constrained devices.

Benefits

  • Simplified Integration: The built-in controller streamlines memory management, reducing the complexity for the host processor.
  • Robust Data Reliability: NAND flash and the integrated controller deliver reliable data storage with sophisticated error correction mechanisms.
  • Rapid System Boot: Contributes to faster boot times due to its high-speed data access.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life in battery-powered devices.
  • Varied Storage Capacities: Available in different storage capacities to accommodate various application needs.

Additional Details

The H26M41103HPRIR eMMC likely incorporates advanced eMMC capabilities, such as boot partitions for secure boot, RPMB (Replay Protected Memory Block) for secure data storage, and enhanced features to improve performance and reliability. For detailed information, refer to the official Hynix datasheet.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1021 $60.5105
12+ $9.9307 $119.1684
19+ $9.6200 $182.7800
25+ $9.3093 $232.7325
33+ $8.9998 $296.9934
43+ $8.0688 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess