EN
  • EN
  • DE

H55S1G22AFR-J3M

Part No H55S1G22AFR-J3M
Manufacturer Hynix Semiconductor
Catalog SD
Description Mobile SD 32Mx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944764-H55S1G22AFR-J3M
Series *
Ultra Librarian 3D Model Ultra Librarian H55S1G22AFR-J3M CAD Model

Description

The Hynix H55S1G22AFR-J3M is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for a wide range of applications requiring fast and reliable memory access. This particular module is known for its high capacity and efficient power consumption, making it suitable for demanding environments.

Applications

  • Desktop PCs: Used as system memory for general computing tasks.
  • Laptops: Integrated into laptop motherboards to provide RAM for the operating system and applications.
  • Servers: Employed in server systems to handle large datasets and support multiple users.
  • Embedded Systems: Found in various embedded applications requiring memory storage and fast data retrieval.
  • Networking Equipment: Used in routers, switches, and other networking devices for buffering and processing data.

Features

  • High Capacity: Offers a significant amount of memory for demanding applications.
  • Fast Data Transfer Rates: Supports high-speed data transfer, reducing latency and improving system performance.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices and reducing energy costs in servers.
  • Synchronous Operation: Operates in sync with the system clock, ensuring precise and reliable data transfers.
  • Advanced Packaging: Utilizes advanced packaging technology for enhanced thermal performance and reliability.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and speed by providing ample memory for applications and data.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without experiencing slowdowns or performance degradation.
  • Enhanced Gaming Experience: Delivers smoother gameplay and faster loading times in graphically intensive games.
  • Reliable Data Storage: Ensures stable and secure data storage, minimizing the risk of data loss or corruption.
  • Reduced Power Consumption: Contributes to energy savings and longer battery life in portable devices.

The Hynix H55S1G22AFR-J3M is built to meet the rigorous demands of modern computing environments. Its robust design and advanced features make it a reliable choice for a wide range of applications. It adheres to industry standards for SDRAM modules, ensuring compatibility with a wide array of systems. Further specifications will depend on the precise module configuration which can be found on datasheets available online. The construction uses quality materials to guarantee longevity.

You May Also Be Interested in

Samsung
SD 16Mx16 CL3 Ind
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Lowest to $1.9623
Hynix Semiconductor
SD 16Mx4-8 PC100
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess