EN
  • EN
  • DE

H5AN8G6NCJR-XNI

Part No H5AN8G6NCJR-XNI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-3200 512Mx16 (8Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940182-H5AN8G6NCJR-XNI
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN8G6NCJR-XNI CAD Model

Description

The Hynix H5AN8G6NCJR-XNI is an 8Gb DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) chip. It's a high-capacity memory component designed to meet the demands of modern computing applications requiring high bandwidth and low power consumption.

Applications

  • High-Performance Desktops and Laptops: Used as system memory to support demanding applications and multitasking.
  • Servers and Data Centers: Ideal for server applications requiring large memory capacity and high data transfer rates.
  • Workstations: Provides the necessary memory resources for professional applications such as video editing, 3D rendering, and scientific simulations.
  • Gaming PCs: Enhances gaming performance by providing fast and ample memory for loading game assets and running complex game engines.
  • Networking Equipment: Used in high-end routers and switches for efficient data processing and packet handling.

Features

  • Capacity: 8Gb (1G x 8) organization providing a substantial amount of memory.
  • DDR4 Technology: Leverages DDR4 architecture, offering significant improvements in speed, bandwidth, and power efficiency compared to DDR3.
  • High-Speed Data Transfer: Designed for high-speed data transfer rates, maximizing system performance.
  • Low Voltage Operation: Operates at a low voltage (typically 1.2V), reducing power consumption and heat generation.
  • JEDEC Compliant: Adheres to JEDEC standards ensuring compatibility and reliability across different platforms.
  • FBGA Package: Packaged in a space-saving FBGA (Fine-Pitch Ball Grid Array) package, allowing for high-density mounting on PCBs.

Benefits

  • Improved System Responsiveness: High-speed data transfer rates translate to faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Power Efficiency: Low voltage operation reduces power consumption, extending battery life in portable devices and lowering energy costs in servers and desktops.
  • Increased Reliability: JEDEC compliance and rigorous testing guarantee reliable operation even under demanding workloads.
  • Greater Memory Capacity: The 8Gb capacity allows for handling larger datasets, running more applications simultaneously, and improving overall system performance.
  • Future-Proofing: DDR4 technology provides a future-proof memory solution, ensuring compatibility with the latest processors and platforms.

Additional Details

The H5AN8G6NCJR-XNI is generally found in DIMM and SODIMM modules. The speed grade (e.g., DDR4-2400, DDR4-2666, DDR4-3200) determines the maximum operating frequency of the memory. It's designed to work seamlessly with modern chipsets, offering a balance of performance, power efficiency, and reliability.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess