EN
  • EN
  • DE

H5GQ4H24MFR-R2C

Part No H5GQ4H24MFR-R2C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR5 3.5GHz 128Mx32 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943828-H5GQ4H24MFR-R2C
Series *
Ultra Librarian 3D Model Ultra Librarian H5GQ4H24MFR-R2C CAD Model

Description

The H5GQ4H24MFR-R2C is a high-performance GDDR5 SGRAM (Synchronous Graphics Random Access Memory) chip manufactured by Hynix Semiconductor. It is specifically designed for graphics applications that require high bandwidth and low latency, making it a critical component in modern graphics cards and other high-performance systems. This memory chip enables fast data transfer rates, allowing for smooth and detailed rendering of graphics.

Applications

  • High-End Graphics Cards: Used in gaming and professional graphics cards for rendering complex 3D environments and textures.
  • Gaming Consoles: Integrated into gaming consoles to provide the memory bandwidth required for high-resolution gaming.
  • High-Performance Computing (HPC): Employed in HPC systems for data processing and visualization tasks.
  • Professional Workstations: Powers the graphics capabilities of workstations used for video editing, CAD, and other demanding applications.
  • Automotive Infotainment Systems: Provides the graphics memory for advanced in-car display systems.

Features

  • Capacity: Typically features a capacity of 4Gb (Gigabits), but this can vary based on specific configurations.
  • GDDR5 Technology: Adheres to the GDDR5 standard, offering significantly higher bandwidth compared to DDR memory.
  • High Bandwidth: Supports high data transfer rates, typically reaching speeds of up to 7 Gbps (Gigabits per second) or more.
  • Low Latency: Designed for low latency operation to ensure fast memory access and responsiveness.
  • 32-bit Interface: Utilizes a 32-bit memory interface for efficient data transfer.
  • Advanced Power Management: Includes power-saving features to reduce energy consumption.

Benefits

  • Enhanced Graphics Performance: Enables smooth and detailed rendering of graphics in games and other applications.
  • Increased Bandwidth: Provides the high bandwidth required for demanding graphics tasks, reducing bottlenecks and improving performance.
  • Reduced Latency: Low latency operation ensures fast memory access and responsiveness, improving the overall user experience.
  • Improved Power Efficiency: Power-saving features help to reduce energy consumption and extend battery life in portable devices.
  • Stable and Reliable Operation: Designed for stable and reliable operation under demanding conditions.

Additional Details

The H5GQ4H24MFR-R2C typically operates at a voltage of 1.5V. It is designed with advanced error correction and detection mechanisms to ensure data integrity. This memory chip is typically packaged in a BGA (Ball Grid Array) for efficient surface mounting and optimal signal integrity. Detailed specifications, including operating temperature ranges and timing characteristics, can be found in the official Hynix Semiconductor datasheet for this component.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $20.0050
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1721 $60.2699
45+ $2.6028 $117.1260
69+ $2.5215 $173.9835
95+ $2.4402 $231.8190
123+ $2.3587 $290.1201
164+ $2.1148 $346.8272
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess