EN
  • EN
  • DE

H5PS1G63EFL-20L-C

Part No H5PS1G63EFL-20L-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR2 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943939-H5PS1G63EFL-20L-C
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G63EFL-20L-C CAD Model

Description

The Hynix H5PS1G63EFL-20L-C is a DDR2 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for a range of applications requiring reliable memory performance. Manufactured by Hynix Semiconductor, it offers a balance of speed, density, and power consumption.

Applications:

  • Embedded Systems
  • Networking Devices
  • Industrial Control Systems
  • Set-Top Boxes
  • Older Desktop and Laptop Computers

Features:

  • DDR2 Technology: Utilizes DDR2 technology, providing improvements in speed and bandwidth compared to DDR.
  • High Density: Offers a significant memory density for handling various workloads.
  • High Speed: Designed for fast data transfer rates, enhancing overall system performance.
  • Low Voltage: Operates at a lower voltage to reduce power consumption and heat dissipation.
  • Advanced Timing Control: Features advanced timing control for optimized performance and stability.

Benefits:

  • Enhanced System Performance: Improves the speed and responsiveness of applications.
  • Reduced Power Consumption: Low voltage operation leads to energy savings.
  • Improved Reliability: Designed for stable and reliable operation.
  • Cost-Effective Solution: Offers a balance of performance and affordability.

The H5PS1G63EFL-20L-C is a versatile memory component suitable for various systems. Its DDR2 technology, density, and speed characteristics make it a reliable choice for applications where memory performance is important. The '-20L-C' likely denotes specific speed grades, temperature ratings, or packaging options; specific details are available on the Hynix datasheet.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess