EN
  • EN
  • DE

H5PS1G83JFR-Y5L

Part No H5PS1G83JFR-Y5L
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-667 128Mx8 Low Voltage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942214-H5PS1G83JFR-Y5L
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G83JFR-Y5L CAD Model

Description

The H5PS1G83JFR-Y5L is a 1Gb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for high-performance applications requiring substantial memory bandwidth and capacity. Its DDR architecture allows for data transfer on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate (SDR) SDRAM.

Applications

  • High-performance computing systems
  • Graphics cards
  • Gaming consoles
  • Networking equipment (routers, switches)
  • Embedded systems with significant memory requirements

Features

  • Capacity: 1Gb (128M x 8)
  • DDR: Double Data Rate architecture for increased bandwidth
  • Data Transfer Rate: Up to 400 MHz (This can vary based on the specific speed grade)
  • Clock Frequency: Operates with a clock frequency, generally around 200MHz for this type of DDR SDRAM.
  • Interface: Standard DDR interface for ease of integration
  • Power Supply: Typically operates at 2.5V
  • Package: FBGA (Fine-Pitch Ball Grid Array) package for efficient board-level assembly
  • RoHS Compliant: Lead-free and compliant with RoHS environmental standards

Benefits

  • High Bandwidth: DDR technology significantly increases memory bandwidth, enabling faster data processing and improved system performance.
  • Increased Memory Capacity: 1Gb capacity allows for storing and processing large amounts of data, suitable for demanding applications.
  • Low Power Consumption: Designed for relatively low power consumption, making it suitable for power-sensitive applications.
  • Easy Integration: Standard DDR interface simplifies integration into existing systems and designs.
  • Reliability: Hynix is a reputable memory manufacturer known for producing reliable and high-quality memory components.

Additional Details

The H5PS1G83JFR-Y5L is typically used in applications where memory bandwidth is critical for performance. The DDR architecture, combined with its clock speed and capacity, makes it suitable for graphics processing, high-performance computing, and other memory-intensive tasks. The FBGA package enables efficient heat dissipation and allows for high-density board designs. Understanding the timing parameters, such as CAS latency (CL), is important for optimizing memory performance in specific applications. The -Y5L suffix likely indicates a specific speed grade or operating temperature range. Refer to the Hynix datasheet for detailed specifications and timing diagrams to ensure proper implementation and optimal performance.

You May Also Be Interested in

Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess