EN
  • EN
  • DE

H5TC4G43BMR-G7A

Part No H5TC4G43BMR-G7A
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1066 1Gx4 (4Gb) 1.35V DDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941719-H5TC4G43BMR-G7A
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G43BMR-G7A CAD Model

Description

The Hynix H5TC4G43BMR-G7A is a high-speed DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip, designed for use in a wide range of applications requiring substantial memory bandwidth and capacity. It's manufactured by Hynix Semiconductor, a leading global memory provider.

Applications

  • Desktop and Laptop Computers: Used as main system memory for improved performance.
  • Servers: Provides memory capacity for server applications.
  • Graphics Cards: Acts as video memory for processing textures and frame buffers.
  • Gaming Consoles: Offers sufficient memory for game processing.
  • Embedded Systems: Suitable for high-performance embedded applications.

Features

  • 4Gb Density: Provides a substantial memory capacity in a single chip.
  • DDR3 Technology: Offers high-speed data transfer rates compared to previous generations.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for efficient board mounting and thermal performance.
  • Operating Temperature: Designed to operate within a specified temperature range for reliability.
  • Low Power Consumption: Optimizes power usage for energy efficiency.

Benefits

  • Increased System Performance: Enables faster loading times, smoother multitasking, and improved responsiveness.
  • Enhanced Graphics Processing: Improves frame rates and visual quality in gaming and other graphics-intensive applications.
  • Greater Memory Capacity: Allows for handling larger datasets and more complex applications.
  • Improved Energy Efficiency: Reduces power consumption and heat generation.
  • Reliable Operation: Designed for stable and dependable performance in demanding environments.

Additional Details

The H5TC4G43BMR-G7A operates at specific voltage levels, defined by the DDR3 standard. Its timing parameters are crucial for system stability and performance, and are typically configured by the system's BIOS or memory controller. The chip's internal architecture includes multiple banks of memory cells, enabling parallel access and high data throughput. The G7A speed grade indicates a specific performance level (e.g., data transfer rate) within the DDR3 specification. Refer to the official Hynix datasheet for detailed specifications, including voltage requirements, timing parameters, and thermal characteristics.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess