EN
  • EN
  • DE

H5TC4G43CMR-H9A

Part No H5TC4G43CMR-H9A
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1333 1Gx4 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940616-H5TC4G43CMR-H9A
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G43CMR-H9A CAD Model

Description

The Hynix H5TC4G43CMR-H9A is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip designed for use in a variety of applications requiring high-speed data access and reliable memory performance. This component offers a balance of capacity, speed, and power efficiency, making it suitable for both desktop and mobile computing environments.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Networking Equipment
  • Embedded Systems

Features

  • Capacity: 4Gb
  • DDR3 Technology: Employs DDR3 architecture for increased bandwidth and improved power efficiency compared to DDR2.
  • High-Speed Data Transfer: Supports fast data transfer rates, enabling quick access to memory resources.
  • Low Voltage Operation: Designed to operate at a lower voltage, reducing power consumption and heat generation.
  • JEDEC Standard: Compliant with JEDEC standards for interoperability and compatibility.
  • FBGA Package: Typically packaged in a Fine-Pitch Ball Grid Array (FBGA) for efficient heat dissipation and compact size.

Benefits

  • Enhanced Performance: DDR3 technology provides significantly higher bandwidth compared to DDR2, leading to improved system performance.
  • Reduced Power Consumption: Low voltage operation contributes to energy efficiency and extended battery life in portable devices.
  • Improved Stability: Enhanced signal integrity and timing characteristics contribute to enhanced system stability and reliability.
  • Wide Compatibility: JEDEC compliance ensures compatibility with a broad range of platforms and devices.
  • Faster Data Access: Enables quicker application loading times and smoother multitasking due to high-speed data transfer capabilities.

Additional Details

The H5TC4G43CMR-H9A's performance hinges on specific parameters like clock speed, timings (CAS latency, RAS to CAS delay, etc.), and the operating temperature. Refer to the official datasheet for complete specifications, including voltage requirements, timing parameters, operating temperature ranges, and recommended PCB layout guidelines. Proper decoupling and termination techniques are essential for optimal signal integrity and stable operation at high speeds.

You May Also Be Interested in

PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess