EN
  • EN
  • DE

H5TC4G43MFR-H9C

Part No H5TC4G43MFR-H9C
Manufacturer Hynix Semiconductor
Catalog DDR
Description Incorrect partno DDR3-1333 1Gx4 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940619-H5TC4G43MFR-H9C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G43MFR-H9C CAD Model

Description

The Hynix H5TC4G43MFR-H9C is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for applications demanding high memory capacity and performance. It finds use in diverse systems, from consumer electronics to enterprise-level servers.

Applications:

  • Desktop PCs: Primary memory module enabling smooth multitasking and application performance.
  • Laptops: Used in portable computers to provide sufficient memory for demanding software.
  • Servers: Provides RAM for server applications, crucial for data processing and virtualized environments.
  • Workstations: Supports memory-intensive tasks in professional workstations.

Features:

  • Capacity: 4Gb (Gigabit) DDR3 SDRAM.
  • Organization: Configured as 256M x 16.
  • Interface: Industry-standard DDR3 interface, ensuring broad compatibility.
  • Operating Voltage: Designed to operate at 1.5V, providing energy efficiency.
  • Data Transfer Rate: Supports high data transfer rates for improved system performance.
  • Clock Frequency: Compatible with various clock speeds, allowing flexible configuration options.
  • Package: Utilizes a FBGA (Fine-Pitch Ball Grid Array) package for optimal thermal management and board mounting.
  • RoHS Compliance: Meets RoHS standards, ensuring it is lead-free and environmentally friendly.

Benefits:

  • Enhanced System Performance: Higher memory capacity allows for smoother multitasking and improved application responsiveness.
  • Increased Efficiency: Low operating voltage reduces power consumption and heat generation.
  • Reliable Operation: Hynix is a reputable manufacturer known for producing reliable memory components.
  • Broad Compatibility: DDR3 interface ensures it can be used in a wide range of systems and chipsets.
  • Improved Multitasking: Larger memory capacity allows for running more applications simultaneously without performance degradation.

Additional Details:

The H5TC4G43MFR-H9C adheres to JEDEC standards for DDR3 SDRAM, ensuring seamless integration and interoperability. It incorporates features like prefetch buffering and on-die termination (ODT) to optimize data transfer and signal integrity. Its reliable performance and efficient design make it an excellent choice for a variety of computing applications, contributing to improved overall system efficiency and responsiveness. This component is a key element in ensuring smooth operation of demanding applications in desktops, laptops, servers, and workstations.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess