EN
  • EN
  • DE

LM27342MY

Part No LM27342MY
Manufacturer National Semiconductor (TI)
Description 2 MHz 1.5A/2A Wide Input Range Step-Down DC-DC Regulator with Frequency Synchronization
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197932-LM27342MY
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM27342MY CAD Model

Description

The LM27342MY is a step-down DC-DC regulator from National Semiconductor (now Texas Instruments). It is designed to provide a highly efficient and compact power solution for a variety of applications. This regulator features a wide input voltage range and a high switching frequency, allowing for the use of smaller external components.

Applications:

  • Point-of-Load Regulation
  • Portable Devices
  • Industrial Power Supplies
  • Battery-Powered Systems
  • LCD Bias Supplies

Features:

  • Step-Down DC-DC Regulator
  • Wide Input Voltage Range
  • High Switching Frequency
  • Internal Compensation
  • Over-Temperature Protection

Benefits:

  • High efficiency, minimizing power losses and extending battery life.
  • Small solution size due to high switching frequency and integrated features.
  • Simplified design with internal compensation.
  • Robust operation with over-temperature protection.
  • Reduced component count.

Additional Details:

The LM27342MY operates at a high switching frequency, allowing for the use of small inductors and capacitors. It also includes internal compensation, which simplifies the design process and reduces the number of external components required. Detailed technical specifications, including input voltage range, output voltage range, and efficiency curves, are available in the Texas Instruments LM27342MY datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1074 $56.8592
18+ $5.8317 $104.9706
27+ $5.6494 $152.5338
37+ $5.4672 $202.2864
48+ $5.2850 $253.6800
64+ $4.7382 $303.2448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess