EN
  • EN
  • DE

H5TC4G83MFR-PBI

Part No H5TC4G83MFR-PBI
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940672-H5TC4G83MFR-PBI
Series *
Ultra Librarian 3D Model Ultra Librarian H5TC4G83MFR-PBI CAD Model

Description

The Hynix H5TC4G83MFR-PBI is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip, designed to provide high-speed memory access for a variety of applications. Manufactured by Hynix Semiconductor, it is used in systems where memory performance is critical.

Applications

  • Desktop Computers: As main memory for faster application loading and multitasking.
  • Laptop Computers: Provides sufficient RAM for mobile computing.
  • Graphics Cards: Acts as video memory (VRAM) for processing graphical data.
  • Gaming Consoles: Provides adequate RAM for resource-intensive game processing.
  • Embedded Systems: Supports high-performance embedded applications requiring significant memory.

Features

  • 4Gb Density: Offers a substantial memory capacity within a single chip.
  • DDR3 Technology: Supports high-speed data transfer rates, improving overall system performance.
  • FBGA Package: Uses a fine-pitch ball grid array for efficient board mounting and thermal dissipation.
  • Operating Temperature: Designed to operate reliably within a specific temperature range.
  • Low Power Consumption: Optimized for efficient power usage.

Benefits

  • Increased System Responsiveness: Enables faster application loading, smoother operation, and improved overall system performance.
  • Enhanced Graphics Performance: Improves frame rates and visual quality in graphics-intensive applications.
  • Larger Memory Capacity: Allows for handling larger datasets and more complex programs.
  • Improved Energy Efficiency: Reduces power consumption and heat generation, contributing to energy savings.
  • Reliable Operation: Ensures stable and consistent performance in various operating conditions.

Additional Details

The H5TC4G83MFR-PBI operates at voltage levels defined by the DDR3 standard. Precise timing parameters are critical for system stability and performance and are generally configured by the system BIOS or memory controller. The chip architecture incorporates multiple memory banks, facilitating parallel data access to enhance throughput. The 'PBI' speed grade indicates a specific performance level within the DDR3 specification. Refer to the official Hynix datasheet for detailed technical information, including voltage specifications, timing parameters, and thermal characteristics.

You May Also Be Interested in

Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $20.0050
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1303 $63.9121
16+ $7.4913 $119.8608
24+ $7.2580 $174.1920
33+ $7.0236 $231.7788
43+ $6.7891 $291.9313
57+ $6.0869 $346.9533
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,363 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess