EN
  • EN
  • DE

H5TQ1G63EFR-H9I

Part No H5TQ1G63EFR-H9I
Manufacturer Hynix Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case BGA
Manufacturer Hynix Semiconductor
Manufacturer Homepage www.skhynix.com/ko/index.jsp
Win Source Part Number 718456-H5TQ1G63EFR-H9I
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H5TQ1G63EFR-H9I CAD Model

Description

The H5TQ1G63EFR-H9I is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is designed for high-performance memory applications requiring fast data transfer rates and efficient power management. This component is commonly used in desktop computers, laptops, and other embedded systems.

Applications

  • Desktop PCs and Laptops: Serves as main system memory for general computing tasks, gaming, and multimedia applications.
  • Gaming Consoles: Provides high-speed memory access for rendering graphics and processing game logic.
  • Networking Equipment: Used in routers, switches, and other networking devices for packet buffering and data processing.
  • Embedded Systems: Integrated into industrial control systems, automotive electronics, and other embedded applications requiring reliable memory.
  • Servers: Provides memory for server applications, ensuring high-speed data access and processing.

Features

  • 1Gb Capacity: Offers a memory capacity of 1 Gigabit, providing ample space for storing data and applications.
  • DDR3 Technology: Utilizes DDR3 technology for higher bandwidth and lower power consumption compared to previous generations.
  • High-Speed Data Transfer: Supports high data transfer rates, enabling faster system performance.
  • Low Voltage Operation: Operates at a low voltage, reducing power consumption and heat generation.
  • Lead-Free Packaging: Packaged using lead-free materials, complying with environmental regulations.

Benefits

  • Improved System Performance: High-speed data transfer enhances overall system responsiveness and performance.
  • Energy Efficiency: Low voltage operation reduces power consumption, extending battery life in portable devices.
  • Enhanced Reliability: Robust design ensures reliable operation in various environments.
  • Easy Integration: Industry-standard DDR3 interface simplifies integration into existing systems.
  • Cost-Effective Solution: Provides a balance of performance and cost, making it suitable for a wide range of applications.

Additional Details

The H5TQ1G63EFR-H9I DDR3 SDRAM operates at specific frequencies and timings as defined by the JEDEC standard. It features internal bank groups and a prefetch buffer to optimize memory access. The component is designed to withstand a range of operating temperatures and is available in various package options to suit different application requirements. It is a reliable and cost-effective solution for memory-intensive applications.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess