EN
  • EN
  • DE

H9HCNNNBPUMLHR-NME

Part No H9HCNNNBPUMLHR-NME
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR4-3733 x32 QDP (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942747-H9HCNNNBPUMLHR-NME
Series *
Ultra Librarian 3D Model Ultra Librarian H9HCNNNBPUMLHR-NME CAD Model

Description

The Hynix H9HCNNNBPUMLHR-NME is a DDR (Double Data Rate) memory component produced by Hynix Semiconductor. As a type of synchronous dynamic random-access memory (SDRAM), DDR memory is designed for high-bandwidth data transfer, making it suitable for applications that require fast memory access. Specific information on this particular model is generally found in its datasheet, which is often proprietary, but the general characteristics of DDR memory can be outlined.

DDR memory enhances data transfer rates by transferring data on both the rising and falling edges of the clock signal. The H9HCNNNBPUMLHR-NME is likely used in various systems that demand high-speed data access and transfer for efficient operation.

Applications:

  • Smartphones: Integrated as the primary RAM, supporting application execution, multitasking, and multimedia processing.
  • Tablets: Provides necessary memory for running applications and handling user data, similar to smartphones.
  • Embedded Systems: Used in embedded devices that require real-time data processing and storage, such as industrial controllers and automotive systems.
  • Networking Equipment: Incorporated in routers and switches to facilitate fast packet processing and data buffering.
  • Portable Gaming Devices: Offers the memory bandwidth needed for rendering game graphics and managing game assets.

Features:

  • High Data Transfer Rate: DDR technology ensures rapid data transfer, enhancing overall system performance.
  • Low Power Consumption: Designed for efficiency, minimizing power usage in battery-operated devices.
  • Compact Design: Engineered for integration into small form-factor devices.
  • Robust Performance: Built to meet Hynix's standards for reliability and long-term operation.
  • JEDEC Compliance: Adheres to JEDEC standards for DDR memory, ensuring interoperability.

Benefits:

  • Enhanced System Speed: Accelerates application loading times and improves multitasking capabilities.
  • Optimized Multimedia Experience: Enables smooth playback of high-definition video and graphics.
  • Extended Battery Life: Low power consumption helps prolong battery life in mobile devices.
  • Improved System Stability: Reliable memory operation enhances overall system stability.
  • Scalability: DDR technology provides a scalable solution for increasing memory demands.

The detailed technical specifications for the H9HCNNNBPUMLHR-NME, including capacity, clock speed, voltage requirements, and operating temperature range, are best obtained from the specific datasheet. Typical DDR memory components include features like on-die termination (ODT) to improve signal integrity and power-saving modes to optimize energy usage. Without access to the datasheet, these finer points can only be approximated based on general DDR memory design practices.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1500 $72.1500
2+ $59.2000 $118.4000
3+ $57.3500 $172.0500
4+ $55.5000 $222.0000
5+ $53.6500 $268.2500
7+ $48.1000 $336.7000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,142 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess