EN
  • EN
  • DE

H9HCNNNFAMMLXR-NEE

Part No H9HCNNNFAMMLXR-NEE
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR4X-4266 x32 (64Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942572-H9HCNNNFAMMLXR-NEE
Series *
Ultra Librarian 3D Model Ultra Librarian H9HCNNNFAMMLXR-NEE CAD Model

Description

The Hynix H9HCNNNFAMMLXR-NEE is a DDR (Double Data Rate) memory component manufactured by Hynix Semiconductor. As a synchronous dynamic random-access memory (SDRAM), DDR memory is designed for high-bandwidth data transfer, making it suitable for applications that require rapid memory access. While detailed information on this particular model is typically found in its proprietary datasheet, the general characteristics of DDR memory technology can be described.

DDR memory enhances data transfer rates by transferring data on both the rising and falling edges of the clock signal. The H9HCNNNFAMMLXR-NEE is commonly found in systems requiring high-speed data access and transfer for efficient operation.

Applications:

  • Smartphones: Functions as the primary RAM, supporting app execution, multitasking, and multimedia processing.
  • Tablets: Similar to smartphones, provides the necessary memory for running applications and handling user data.
  • Embedded Systems: Utilized in embedded devices that require real-time data processing and storage, such as industrial controllers.
  • Networking Equipment: Incorporated in routers and switches to facilitate fast packet processing and data buffering.
  • Portable Gaming Devices: Offers the memory bandwidth needed for rendering game graphics and managing game assets.

Features:

  • High Data Transfer Rate: DDR technology ensures rapid data transfer, enhancing overall system performance.
  • Low Power Consumption: Designed for efficiency, minimizing power usage in battery-operated devices.
  • Compact Design: Engineered for integration into small form-factor devices.
  • Robust Performance: Built to meet Hynix's standards for reliability and long-term operation.
  • JEDEC Compliance: Adheres to JEDEC standards for DDR memory, ensuring interoperability.

Benefits:

  • Enhanced System Speed: Accelerates application loading times and improves multitasking capabilities.
  • Optimized Multimedia Experience: Enables smooth playback of high-definition video and graphics.
  • Extended Battery Life: Low power consumption helps prolong battery life in mobile devices.
  • Improved System Stability: Reliable memory operation enhances overall system stability.
  • Scalability: DDR technology provides a scalable solution for increasing memory demands.

The detailed technical specifications for the H9HCNNNFAMMLXR-NEE, including capacity, clock speed, voltage requirements, and operating temperature range, are best obtained from its datasheet. Typical DDR memory components include features like on-die termination (ODT) to improve signal integrity and power-saving modes to optimize energy usage. Without access to the datasheet, these finer points can only be approximated based on general DDR memory design practices.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $172.3236 $172.3236
2+ $166.5795 $333.1590
3+ $149.3472 $448.0416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 147 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess