EN
  • EN
  • DE

H9HKNNNDBUMUBR-NMH

Part No H9HKNNNDBUMUBR-NMH
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR4-3733 (24Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942704-H9HKNNNDBUMUBR-NMH
Series *
Ultra Librarian 3D Model Ultra Librarian H9HKNNNDBUMUBR-NMH CAD Model

Description

The Hynix H9HKNNNDBUMUBR-NMH is a DDR (Double Data Rate) memory component manufactured by Hynix Semiconductor. As a type of synchronous dynamic random-access memory (SDRAM), DDR memory is designed for high-bandwidth data transfer, making it suitable for applications that require fast memory access. Specific details about this particular model are generally found in its datasheet, which is often proprietary, but the general characteristics of DDR memory can be described.

DDR memory achieves higher transfer rates by transferring data on both the rising and falling edges of the clock signal. The H9HKNNNDBUMUBR-NMH is likely used in various systems that require high-speed data access and transfer for efficient operation.

Applications:

  • Smartphones: Functions as the primary RAM, supporting app execution, multitasking, and multimedia processing.
  • Tablets: Similar to smartphones, provides the necessary memory for running applications and handling user data.
  • Embedded Systems: Utilized in embedded devices that require real-time data processing and storage, such as industrial controllers.
  • Networking Equipment: Incorporated in routers and switches to facilitate fast packet processing and data buffering.
  • Portable Gaming Devices: Offers the memory bandwidth needed for rendering game graphics and managing game assets.

Features:

  • High Data Transfer Rate: DDR technology ensures rapid data transfer, enhancing overall system performance.
  • Low Power Consumption: Designed for efficiency, minimizing power usage in battery-operated devices.
  • Compact Design: Engineered for integration into small form-factor devices.
  • Robust Performance: Built to meet Hynix's standards for reliability and long-term operation.
  • JEDEC Compliance: Adheres to JEDEC standards for DDR memory, ensuring interoperability.

Benefits:

  • Enhanced System Speed: Accelerates application loading times and improves multitasking capabilities.
  • Optimized Multimedia Experience: Enables smooth playback of high-definition video and graphics.
  • Extended Battery Life: Low power consumption helps prolong battery life in mobile devices.
  • Improved System Stability: Reliable memory operation enhances overall system stability.
  • Scalability: DDR technology provides a scalable solution for increasing memory demands.

The detailed technical specifications for the H9HKNNNDBUMUBR-NMH, including capacity, clock speed, voltage requirements, and operating temperature range, are best obtained from its datasheet. Typical DDR memory components include features like on-die termination (ODT) to improve signal integrity and power-saving modes to optimize energy usage. Without access to the datasheet, these finer points can only be approximated based on general DDR memory design practices.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess