EN
  • EN
  • DE

H9HKNNNFBMMVAR-NEH

Part No H9HKNNNFBMMVAR-NEH
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR4X-4266 x64 (64Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942577-H9HKNNNFBMMVAR-NEH
Series *
Ultra Librarian 3D Model Ultra Librarian H9HKNNNFBMMVAR-NEH CAD Model

Description

The Hynix H9HKNNNFBMMVAR-NEH is a DDR (Double Data Rate) memory component manufactured by Hynix Semiconductor. As a form of synchronous dynamic random-access memory (SDRAM), DDR memory provides high bandwidth and is widely utilized in applications that demand fast memory access. Specific details about this model would ideally be found within its datasheet, which is often proprietary, but the general attributes of DDR memory technology can be described.

DDR memory improves upon previous RAM technologies by transferring data twice per clock cycle, effectively doubling the data throughput compared to single data rate (SDR) memory. The H9HKNNNFBMMVAR-NEH likely finds applications in systems that require rapid data access and transfer for efficient and responsive performance.

Applications:

  • Smartphones: Serves as the primary RAM, supporting application execution, multitasking, and multimedia processing.
  • Tablets: Similar to smartphones, provides the necessary memory for running applications and handling user data.
  • Embedded Systems: Integrated into embedded devices requiring real-time data processing and storage, like industrial controllers.
  • Networking Equipment: Used in routers and switches to facilitate fast packet processing and efficient data buffering.
  • Portable Gaming Devices: Provides the memory bandwidth needed for rendering game graphics and managing game assets effectively.

Features:

  • High Data Transfer Rate: DDR technology guarantees rapid data transfer, significantly enhancing overall system performance.
  • Low Power Consumption: Specifically designed for efficiency, minimizing power usage in battery-operated devices.
  • Compact Design: Engineered for integration into small form-factor devices, optimizing space utilization.
  • Robust Performance: Constructed to meet stringent Hynix standards for reliability and long-term operational stability.
  • JEDEC Compliance: Strictly adheres to JEDEC standards for DDR memory, ensuring seamless interoperability across various systems.

Benefits:

  • Enhanced System Speed: Significantly accelerates application loading times and markedly improves multitasking capabilities.
  • Optimized Multimedia Experience: Enables seamless playback of high-definition video and high-resolution graphics.
  • Extended Battery Life: Low power consumption dramatically helps prolong battery life in portable and mobile devices.
  • Improved System Stability: Reliable memory operation comprehensively enhances overall system stability and performance.
  • Scalability: DDR technology provides a scalable solution, efficiently accommodating increasing memory demands as required.

The detailed technical specifications for the H9HKNNNFBMMVAR-NEH, including crucial aspects such as capacity, clock speed, voltage requirements, and the operational temperature range, are best accessed from its specific and detailed datasheet. Typical DDR memory components often incorporate advanced features like on-die termination (ODT) to substantially improve signal integrity and power-saving modes to significantly optimize overall energy usage and efficiency. Without direct access to the datasheet, these finer and more granular points can only be generally approximated based on established and widely used DDR memory design principles and practices.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.1045 $104.1045
2+ $100.7463 $201.4926
3+ $97.3881 $292.1643
4+ $87.3134 $349.2536
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess