EN
  • EN
  • DE

H9HP16ACPMMDAR-KMM

Part No H9HP16ACPMMDAR-KMM
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 128GB eMMC5.1 + 4GB(32Gb) LPDDR4X-3733
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956641-H9HP16ACPMMDAR-KMM
Series *
Ultra Librarian 3D Model Ultra Librarian H9HP16ACPMMDAR-KMM CAD Model

Description

The H9HP16ACPMMDAR-KMM is a DDR (Double Data Rate) memory component manufactured by Hynix Semiconductor. This high-performance memory solution is designed for applications that demand rapid data processing and efficient power consumption. It is engineered to provide optimal performance in a wide range of devices, from mobile electronics to embedded systems.

Applications

  • High-end smartphones and tablets
  • Advanced laptops and notebooks
  • Embedded computing systems
  • High-performance networking devices
  • Industrial control systems

Features

  • High-speed data transfer rates
  • Low-voltage operation for power efficiency
  • Compact physical size
  • Enhanced error correction capabilities
  • High memory bandwidth

Benefits

  • Improved overall system performance
  • Extended battery life in portable devices
  • Enhanced data reliability and stability
  • Increased memory capacity for resource-intensive applications
  • Faster application loading and execution

Additional Details

Detailed technical specifications, including capacity, specific timings, and voltage requirements, are typically proprietary and accessible through official Hynix Semiconductor datasheets. However, DDR memory components are generally designed to meet JEDEC standards for compatibility and performance. The H9HP16ACPMMDAR-KMM is likely to utilize advanced packaging technologies to enhance signal integrity and thermal performance. It is designed to operate reliably under a variety of environmental conditions. The memory module is likely designed to meet environmental standards for lead-free manufacturing. The component is likely to have power-saving modes to reduce energy consumption during idle periods.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess