EN
  • EN
  • DE

H9TQ65A8GTMCUR-KTM

Part No H9TQ65A8GTMCUR-KTM
Manufacturer Hynix Semiconductor
Catalog DDR
Description eMCP 8GB eMMC5.1 + 8Gb LPDDR3-1600
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956773-H9TQ65A8GTMCUR-KTM
Series *
Ultra Librarian 3D Model Ultra Librarian H9TQ65A8GTMCUR-KTM CAD Model

Description

The Hynix H9TQ65A8GTMCUR-KTM is a type of eMMC (embedded MultiMediaCard) NAND flash memory. eMMC is a widely used storage solution for mobile devices and other embedded systems. It integrates NAND flash memory with a controller in a single package, simplifying storage management and providing a standardized interface.

Applications

  • Smartphones: Used as the primary storage for the operating system, applications, user data, and media files.
  • Tablets: Providing ample storage for applications, documents, photos, and videos.
  • Embedded Systems: In various embedded applications, such as industrial control systems, point-of-sale terminals, and medical devices.
  • Automotive Infotainment Systems: Storing maps, multimedia content, and system software for in-vehicle entertainment and navigation.
  • Digital Cameras: For storing captured photos and videos.

Features

  • eMMC Standard: Compliant with the eMMC standard, ensuring compatibility and ease of integration.
  • NAND Flash Memory: Utilizes NAND flash memory technology for non-volatile storage.
  • Integrated Controller: Includes an integrated controller that manages flash memory operations, such as wear leveling, error correction, and bad block management.
  • High Density: Offers high storage capacity in a compact package.
  • Fast Data Access: Provides fast read and write speeds for quick access to stored data.
  • Power Efficiency: Designed for low power consumption to extend battery life in portable devices.

Benefits

  • Simplified Storage Management: The integrated controller simplifies storage management tasks.
  • Reliable Data Storage: NAND flash memory provides reliable data storage with built-in error correction.
  • Fast Performance: Enables quick boot times, fast application loading, and smooth multimedia playback.
  • Compact Size: The small form factor allows for integration into space-constrained devices.
  • Wide Compatibility: Compliant with the eMMC standard, ensuring compatibility with a wide range of devices and platforms.

Additional Details

The specific storage capacity, speed grades, and operating temperature range of the H9TQ65A8GTMCUR-KTM are detailed in the official Hynix datasheet. Consult the datasheet for precise technical specifications and performance characteristics.

You May Also Be Interested in

Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8251 $68.4753
7+ $18.7283 $131.0981
10+ $18.1439 $181.4390
14+ $17.5583 $245.8162
18+ $16.9727 $305.5086
23+ $15.2171 $349.9933
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,793 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess