EN
  • EN
  • DE

HMA41GU6MFR8N-TFN0

Part No HMA41GU6MFR8N-TFN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2133P 1Gx64 UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947049-HMA41GU6MFR8N-TFN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMA41GU6MFR8N-TFN0 CAD Model

Description

The HMA41GU6MFR8N-TFN0 is a DDR4 SDRAM module manufactured by Hynix Semiconductor. It is engineered to provide high-speed and reliable memory for various applications, including desktop computers, workstations, and servers. This module aims to deliver enhanced performance with efficient power consumption.

Applications

  • Desktop Computers: Provides the primary memory for executing applications and the operating system.
  • Workstations: Enhances performance for demanding tasks such as CAD, video editing, and scientific simulations.
  • Servers: Supports server applications and virtualization environments with high capacity and reliable memory.
  • Gaming PCs: Improves the gaming experience with faster load times and smoother gameplay.
  • Content Creation: Facilitates the creation and editing of high-resolution multimedia content.

Features

  • DDR4 Technology: Utilizes DDR4 SDRAM technology for increased bandwidth and reduced power consumption compared to previous generations.
  • Capacity: Denotes the total memory capacity of the module (e.g., 4GB, 8GB).
  • Speed: Specifies the data transfer rate of the module (e.g., 2133MHz, 2400MHz, 2666MHz).
  • Form Factor: Designed for standard DIMM slots on compatible motherboards.
  • Unbuffered DIMM (UDIMM): Typically an unbuffered DIMM suitable for desktop and workstation applications.

Benefits

  • Improved Performance: DDR4 technology allows for faster data transfer rates and improved overall system performance.
  • Lower Power Consumption: Reduces energy consumption, contributing to lower operating costs and extended battery life in portable devices.
  • Enhanced Multitasking: Enables smoother multitasking and quicker switching between applications.
  • Enhanced Gaming Experience: Delivers a more responsive and immersive gaming experience with reduced lag and stuttering.
  • Scalability: Provides a scalable memory solution, allowing for future upgrades to meet growing system demands.

Additional Details

The HMA41GU6MFR8N-TFN0 memory module is designed according to industry standards for DDR4 SDRAM. It operates at a specified voltage and should be installed in compatible DIMM slots. The module's performance is dependent on the system's chipset, CPU, and other memory modules. Proper installation and configuration are essential for optimal performance and stability. Consult the manufacturer's specifications for comprehensive information on operating conditions and compatibility.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess