EN
  • EN
  • DE

HMA81GR7CJR8N-VKTF

Part No HMA81GR7CJR8N-VKTF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946659-HMA81GR7CJR8N-VKTF
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7CJR8N-VKTF CAD Model

Description

The HMA81GR7CJR8N-VKTF is an 8GB DDR4-2666MHz ECC Registered CL19 288-Pin DIMM memory module produced by Hynix Semiconductor. This high-performance memory module is designed to meet the rigorous demands of servers and workstations, providing enhanced reliability and speed for critical applications. It is engineered to ensure data integrity and system stability in demanding enterprise environments.

Applications:

  • Servers: Ideal for use in web servers, database servers, application servers, and other server environments.
  • Workstations: Suitable for high-performance workstations used for tasks such as video editing, CAD, and scientific computing.
  • Data Centers: Used in data center environments to provide reliable and scalable memory solutions.
  • Cloud Computing: Integrated into cloud infrastructure to support virtualized environments and demanding workloads.
  • Financial Applications: Essential for financial applications where data accuracy and system uptime are critical.

Features:

  • 8GB Capacity: Offers ample memory capacity for demanding applications and multitasking.
  • DDR4 Technology: Utilizes DDR4 technology for faster data transfer rates and improved power efficiency.
  • 2666MHz Clock Speed: Operates at a high clock speed of 2666MHz, enabling rapid data processing and improved system responsiveness.
  • ECC Registered: Features error-correcting code (ECC) and register, which detects and corrects memory errors, ensuring data integrity and system stability.
  • CL19 Latency: Has a CAS latency of 19, balancing speed and performance.
  • 288-Pin DIMM: Standard 288-pin DIMM form factor for compatibility with a wide range of server and workstation motherboards.

Benefits:

  • Improved Performance: High clock speed and DDR4 technology deliver enhanced system performance and responsiveness.
  • Enhanced Data Integrity: ECC Registered feature ensures data accuracy, reducing the risk of data corruption and system crashes.
  • Increased System Stability: ECC Registered memory enhances system stability, especially in demanding environments.
  • Energy Efficiency: DDR4 technology provides lower power consumption compared to DDR3, reducing operating costs and environmental impact.
  • Reliability: Designed for mission-critical applications, providing long-term reliability and stability.

Additional Details:

The Hynix HMA81GR7CJR8N-VKTF is built to meet JEDEC standards, ensuring compatibility and reliability. It operates at a voltage of 1.2V, contributing to its energy efficiency. The module is designed to withstand a wide range of operating temperatures, making it suitable for various environments. The ECC Registered feature is particularly important in applications where data corruption can have significant consequences. The combination of high capacity, speed, and error correction makes this memory module a valuable component for any server or high-performance workstation, offering a balance of performance and reliability.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess