EN
  • EN
  • DE

K4H510838J-LCCC000

Part No K4H510838J-LCCC000
Manufacturer Samsung
Catalog RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1066698-K4H510838J-LCCC000
Categories RAM
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4H510838J-LCCC000 CAD Model

Description

The K4H510838J-LCCC000 is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. This memory is designed for high-speed data access and is commonly found in various electronic devices.

Applications

  • Desktop Computers: Used as system memory for general computing tasks.
  • Laptop Computers: Provides memory for portable computing devices.
  • Graphics Cards: Acts as video memory to accelerate graphics processing.
  • Gaming Consoles: Provides memory for game data, textures, and real-time processing.
  • Embedded Systems: Utilized in devices that require moderate to high-speed memory, such as industrial control systems and networking equipment.

Features

  • DDR Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to standard SDRAM.
  • High Bandwidth: Supports high data transfer rates, allowing for efficient data flow within the system.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for mobile and battery-powered devices.
  • Synchronous Operation: Operates in synchronization with the system clock, ensuring precise timing and data integrity.
  • High Density: Provides a significant amount of memory capacity in a compact package.

Benefits

  • Improved System Performance: Enhances overall system performance by providing faster memory access and data transfer rates.
  • Enhanced Graphics Performance: Enables smoother and more responsive graphics in gaming and visual applications.
  • Faster Data Processing: Allows for quick and efficient processing of large amounts of data.
  • Increased Memory Capacity: Provides ample memory space for running multiple applications and handling large files.
  • Reduced Power Consumption: Extends battery life in portable devices and reduces overall energy consumption.

Additional Details

The 'LCCC' portion of the part number likely refers to the specific speed grade, timings, and packaging characteristics of the memory. The '000' may indicate further manufacturing or revision details. Referencing the official Samsung datasheet for K4H510838J-LCCC000 is essential to obtain accurate and detailed specifications, including operating voltage, CAS latency, and temperature range. DDR SDRAM typically operates at lower voltages (e.g., 2.5V or 1.8V) compared to older SDRAM types.

The synchronous nature of this memory ensures that data is processed accurately and efficiently, making it a valuable component in a variety of electronic devices. Its high-speed data transfer capabilities contribute to the overall responsiveness and performance of the systems in which it is used.

You May Also Be Interested in

Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
DRAM Module SDRAM 256Mbyte 168RDIMM Tray
Need more? Email Us
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $144.0000
Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess