EN
  • EN
  • DE

HMA81GU6CJR8N-XNN0

Part No HMA81GU6CJR8N-XNN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 1Gx64 UDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945981-HMA81GU6CJR8N-XNN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GU6CJR8N-XNN0 CAD Model

Description

The Hynix HMA81GU6CJR8N-XNN0 is a DDR4 SDRAM unbuffered DIMM (Unbuffered Dual Inline Memory Module), engineered to enhance the performance of desktop computers and workstations. This memory module provides increased memory capacity and speed, leading to improved system responsiveness.

Applications:

  • Desktop PCs
  • Workstations
  • Gaming PCs
  • General computing

Features:

  • 8GB DDR4 Memory
  • PC4-3200V (3200MHz) Speed
  • Unbuffered DIMM (UDIMM)
  • 288-Pin
  • CL22 CAS Latency
  • 1.2V Operating Voltage
  • Non-ECC

Benefits:

  • Improved system performance and application loading times.
  • Enhanced multitasking capabilities for running multiple applications concurrently.
  • Better gaming experience with smoother frame rates and reduced lag.
  • Higher bandwidth for data-intensive operations like video editing and rendering.
  • Energy-efficient operation at 1.2V, reducing power consumption.

Additional Details:

The HMA81GU6CJR8N-XNN0 is built to meet the demands of modern computing environments. DDR4 technology provides advancements over previous memory generations, including faster speeds, higher bandwidth, and reduced power consumption. With a clock speed of 3200MHz, this module facilitates rapid data transfer between the memory and the processor, resulting in increased overall system speed. As a non-ECC memory module, it is suitable for various consumer and gaming applications where slight data errors may not significantly impact usage. ECC memory is often used in critical systems where any error can create issues.

The 288-pin design ensures compatibility with a wide array of DDR4-compatible motherboards. The unbuffered design simplifies the memory architecture while offering excellent performance at a lower cost. The CL22 CAS latency indicates the delay between the memory controller's request to access a specific memory column and the availability of data at the module's output pins. While lower CAS latency is preferable, CL22 is typical for this memory module's speed.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess