EN
  • EN
  • DE

HMA82GR7CJR4N-VK

Part No HMA82GR7CJR4N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946583-HMA82GR7CJR4N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7CJR4N-VK CAD Model

Description

The Hynix HMA82GR7CJR4N-VK is a 16GB DDR4-2133 Registered ECC server memory module. Designed for use in servers and workstations, this module provides enhanced stability and reliability for demanding applications.

Applications

  • Servers requiring high-capacity memory
  • Workstations used for professional applications (e.g., video editing, CAD)
  • Cloud computing infrastructure
  • Virtualization environments
  • Data centers

Features

  • Capacity: 16GB
  • Memory Type: DDR4
  • Speed: 2133MHz (PC4-2133)
  • Module Type: Registered DIMM (RDIMM)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx4
  • Voltage: 1.2V
  • CAS Latency: CL15

Benefits

  • Increased Server Performance: The high capacity and speed allow for smoother multitasking and faster data processing in server environments.
  • Enhanced System Stability: ECC memory corrects single-bit errors, preventing data corruption and system crashes.
  • Improved Reliability: The registered design improves signal integrity and reduces the risk of errors, particularly in high-density configurations.
  • Optimized for Demanding Applications: The module is designed to handle the intensive workloads associated with server and workstation applications.
  • Reduced Downtime: ECC functionality minimizes the likelihood of system failures due to memory errors, leading to less downtime.

Additional Details

The HMA82GR7CJR4N-VK is compatible with a variety of server motherboards that support DDR4 RDIMM memory. It operates at a low voltage of 1.2V, which helps to reduce power consumption and heat generation. The 2Rx4 configuration indicates that the module has two ranks and a 4-bit wide data path per rank. This memory module is a crucial component for building high-performance and reliable server systems.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess