EN
  • EN
  • DE

HMA82GR7DJR4N-VKTN

Part No HMA82GR7DJR4N-VKTN
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946594-HMA82GR7DJR4N-VKTN
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GR7DJR4N-VKTN CAD Model

Description

The Hynix HMA82GR7DJR4N-VKTN is a 16GB DDR4 2666MHz ECC Registered DIMM (RDIMM) memory module. It is designed for use in servers and high-performance workstations that require reliable and error-correcting memory. This module provides enhanced stability and data integrity, making it ideal for demanding applications.

Applications

  • Servers
  • Workstations
  • Cloud computing
  • Data centers
  • Virtualization

Features

  • 16GB Capacity: Provides a large memory capacity for demanding applications and workloads.
  • DDR4 Technology: Utilizes the latest DDR4 SDRAM technology for faster data transfer rates and lower power consumption compared to previous generations.
  • 2666MHz Speed: Operates at a speed of 2666 MHz, ensuring rapid data access and processing.
  • ECC Registered DIMM (RDIMM): Includes error-correcting code (ECC) functionality for enhanced data integrity and stability. The 'Registered' aspect refers to the presence of a register between the DRAM and the system's memory controller, improving signal integrity and enabling higher densities.
  • 288-Pin: Standard 288-pin configuration for DDR4 DIMM slots.
  • 1.2V Operating Voltage: Operates at a low voltage of 1.2V, contributing to energy efficiency and reduced heat generation.

Benefits

  • Improved Server Performance: DDR4 technology significantly enhances server responsiveness and reduces latency, leading to smoother multitasking and faster application loading times.
  • Enhanced Data Integrity: ECC functionality detects and corrects memory errors, ensuring data accuracy and preventing system crashes.
  • Increased Bandwidth: Higher memory bandwidth allows for quicker data transfer between the CPU and memory, optimizing performance in data-intensive tasks.
  • Energy Efficiency: Lower operating voltage (1.2V) results in reduced power consumption, leading to lower energy costs and reduced heat generation.
  • Reliable Performance: Hynix is a reputable manufacturer known for producing high-quality memory modules that undergo rigorous testing to ensure reliability and stability.

Additional Details

The HMA82GR7DJR4N-VKTN module complies with industry standards for DDR4 SDRAM. It features a 288-pin DIMM form factor and is designed to operate at a voltage of 1.2V. The module's timings are optimized for its rated speed, ensuring stable and efficient performance. The specific CAS latency (CL), tRCD, tRP, and tRAS timings can be found in the product datasheet. RDIMMs are specifically designed for server environments where data integrity and uptime are critical.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess