EN
  • EN
  • DE

IC42S16100H-6TL

Part No IC42S16100H-6TL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1735+
Reference case TSOP
Manufacturer ISSI, Integrated Silicon Solution Inc
Manufacturer Homepage www.issi.com
Win Source Part Number 753561-IC42S16100H-6TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IC42S16100H-6TL CAD Model

Description

The ISSI IC42S16100H-6TL is a 16Mbit Synchronous DRAM (SDRAM) memory chip designed for applications requiring high-speed data access and low latency. It is commonly used in networking devices, embedded systems, and graphics cards where memory bandwidth is crucial.

Applications:

  • Networking Equipment: Used in routers, switches, and other networking devices for buffering and fast data transfer.
  • Embedded Systems: Integrated into embedded systems needing high-speed memory, such as industrial controllers and medical devices.
  • Graphics Cards: Employed in graphics cards as frame buffer memory.
  • Printers: Used in high-speed printers for image buffering.
  • Set-Top Boxes: Integrated into set-top boxes for fast data processing.

Features:

  • Capacity: 16Mbit (16,777,216 bits) total memory capacity.
  • Organization: Organized as 512K x 32 bits.
  • Speed: -6 indicates a 6 ns access time (166 MHz clock rate).
  • Interface: Synchronous interface for high-speed data transfer.
  • Voltage: 3.3V operating voltage.
  • Package: Available in TSOP (Thin Small Outline Package) for easy surface mounting.

Benefits:

  • High Speed: Fast access time enables high-speed data processing.
  • Large Capacity: 16Mbit capacity suitable for storing significant data amounts.
  • Low Latency: Synchronous operation reduces latency and improves overall performance.
  • Wide Bandwidth: 32-bit data width provides high bandwidth data transfer.
  • Easy Integration: Standard TSOP package simplifies board design and manufacturing.

Additional Details:

The IC42S16100H-6TL SDRAM is constructed with advanced memory cell technology to ensure high density and reliable operation. It supports burst mode operation for efficient data transfer and meets industry standards for performance and reliability. The chip operates over a wide temperature range, making it suitable for various environments.

This SDRAM is a reliable choice for applications that demand high-speed and high-capacity memory solutions.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0441 $62.6460
135+ $0.8570 $115.6950
210+ $0.8304 $174.3840
290+ $0.8027 $232.7830
375+ $0.7762 $291.0750
500+ $0.6965 $348.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess