EN
  • EN
  • DE

HMA82GU7CJR8N-VK

Part No HMA82GU7CJR8N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 2Gx72 ECC UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946361-HMA82GU7CJR8N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GU7CJR8N-VK CAD Model

Description

The HMA82GU7CJR8N-VK is a 16GB DDR4-2133MHz ECC Unbuffered CL15 288-Pin DIMM memory module manufactured by Hynix Semiconductor. Designed primarily for workstations and entry-level servers, this module offers a balance of performance and reliability. The ECC Unbuffered (ECC UDIMM) feature provides error detection, enhancing data integrity.

Applications:

  • Workstations: Used in professional workstations for applications like video editing, CAD, and software development.
  • Entry-Level Servers: Suitable for small business servers, file servers, and print servers.
  • Desktops Requiring ECC: Can be used in desktop computers that require ECC memory for enhanced data protection.
  • Small Business Environments: Ideal for applications in small business environments where data integrity is important.
  • Graphics-Intensive Applications: Supports graphics-intensive applications that require stable memory performance.

Features:

  • 16GB Capacity: Provides ample memory capacity for running multiple applications and handling large datasets.
  • DDR4 Technology: Uses DDR4 technology for faster data transfer rates and improved energy efficiency compared to previous generations.
  • 2133MHz Clock Speed: Operates at a clock speed of 2133MHz, enabling efficient data processing.
  • ECC Unbuffered (ECC UDIMM): Features error-correcting code (ECC) without a register, providing error detection and correction capabilities for enhanced data integrity.
  • CL15 Latency: Has a CAS latency of 15, contributing to overall memory performance.
  • 288-Pin DIMM: Standard 288-pin DIMM form factor ensures compatibility with a wide range of motherboards.

Benefits:

  • Improved Data Integrity: ECC Unbuffered feature ensures data accuracy, reducing the risk of data corruption and system errors.
  • Enhanced Stability: ECC memory enhances system stability, particularly in applications where data integrity is crucial.
  • Increased Performance: DDR4 technology provides faster data transfer rates and improved overall system performance.
  • Energy Efficiency: DDR4 technology provides lower power consumption compared to DDR3, reducing operating costs and environmental impact.
  • Reliability: Designed for reliable operation in demanding environments, providing long-term stability.

Additional Details:

The Hynix HMA82GU7CJR8N-VK is built to meet JEDEC standards, ensuring compatibility and reliability. It operates at a voltage of 1.2V, contributing to its energy efficiency. The module is designed to withstand a range of operating temperatures. The ECC Unbuffered feature is particularly beneficial in applications where data corruption can have significant consequences, but the cost and complexity of fully registered ECC memory is not required. The combination of high capacity, speed, and error detection makes this memory module a valuable component for workstations and entry-level servers, offering a balance of performance and data protection.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess