EN
  • EN
  • DE

HMA82GU7MFR8N-UH

Part No HMA82GU7MFR8N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC UDIMM 2Rx8 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946704-HMA82GU7MFR8N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GU7MFR8N-UH CAD Model

Description

The 946704-HMA82GU7MFR8N-UH is a high-performance memory module that is designed to provide fast data transfer rates.

    You May Also Be Interested in

    Elpida Memory
    Rambus 128MB 800MHz 40ns
    Need more? Email Us
    Infineon Technologies
    Rambus 128MB 600MHz
    Need more? Email Us
    Samsung
    Rambus 128MB ECC 800MHz
    Need more? Email Us
    Samsung
    Rambus 256MB 800MHz 40ns
    Need more? Email Us
    Samsung
    Rambus 128MB 800MHz 40ns
    Need more? Email Us
    Micron Technology Inc.
    DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
    Need more? Email Us
    Micron Technology Inc.
    PC100 32Mx72 ECC Reg (256MB)
    Need more? Email Us
    Intel
    Optane PMem 200 256GB
    Need more? Email Us
    Infineon Technologies
    Rambus 128MB 700MHz
    Need more? Email Us

    Top Sellers

    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0214
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $7.1279
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess