EN
  • EN
  • DE

HMA82GU8AFR8N-UH

Part No HMA82GU8AFR8N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 2Gx72 ECC UDIMM 2Rx8 (16GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946706-HMA82GU8AFR8N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMA82GU8AFR8N-UH CAD Model

Description

The 946706-HMA82GU8AFR8N-UH is a memory module that provides high-speed data processing and storage capabilities.

    You May Also Be Interested in

    Micron Technology Inc.
    DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
    Need more? Email Us
    Intel
    Optane PMem 200 512GB
    Need more? Email Us
    Micron Technology Inc.
    PC100 32Mx72 ECC Reg (256MB)
    Need more? Email Us
    Samsung
    Rambus 512MB ECC 800MHz 40ns
    Need more? Email Us
    Micron Technology Inc.
    DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
    Need more? Email Us
    Elpida Memory
    Rambus 128MB 800MHz 40ns
    Need more? Email Us
    Samsung
    Rambus 256MB 800MHz 40ns
    Need more? Email Us
    Infineon Technologies
    Rambus 128MB 600MHz
    Need more? Email Us
    Kingston
    Rambus 256MB 800MHz
    Need more? Email Us

    Top Sellers

    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess