EN
  • EN
  • DE

HMAA4GU6AJR8N-XNN0

Part No HMAA4GU6AJR8N-XNN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-3200AA 4Gx64 UDIMM 2Rx8 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 945930-HMAA4GU6AJR8N-XNN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA4GU6AJR8N-XNN0 CAD Model

Description

The HMAA4GU6AJR8N-XNN0 is a DDR4 SDRAM memory module from Hynix Semiconductor. It is designed to enhance the performance of various computing devices, including desktop PCs, servers, and workstations, by providing high-speed data access and improved multitasking capabilities.

Applications:

  • Desktop PCs: Improves system responsiveness for gaming, content creation, and general computing tasks.
  • Servers: Provides reliable and fast memory for server applications, virtualization, and data processing.
  • Workstations: Supports demanding applications such as CAD, video editing, and scientific simulations.
  • High-Performance Computing: Used in environments where rapid data processing is essential.

Features:

  • DDR4 Technology: Utilizes the latest DDR4 SDRAM technology, offering increased bandwidth and lower power consumption compared to previous generations.
  • High Capacity: Provides ample memory capacity, allowing for efficient multitasking and handling of large datasets.
  • Fast Clock Speed: Operates at a high clock frequency, enabling rapid data transfer rates and reduced latency.
  • Unbuffered DIMM (UDIMM): Designed as an unbuffered DIMM, making it suitable for a wide range of consumer and enterprise applications.
  • Reliable Performance: Manufactured by Hynix, a leading memory manufacturer known for producing high-quality and reliable memory modules.

Benefits:

  • Improved System Performance: Enhances overall system responsiveness and reduces loading times for applications and files.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without experiencing performance degradation.
  • Increased Productivity: Enables users to work more efficiently by handling complex tasks and large files with ease.
  • Smooth Gaming Experience: Provides smoother frame rates and reduced lag for an improved gaming experience.
  • Energy Efficiency: DDR4 technology ensures lower power consumption, contributing to longer battery life in laptops and reduced energy costs in desktops and servers.

Additional Details:

Specific details such as the exact capacity (e.g., 4GB, 8GB, 16GB), clock speed (e.g., 2133MHz, 2400MHz, 2666MHz), and voltage requirements may vary depending on the specific configuration of the HMAA4GU6AJR8N-XNN0 module. Refer to the product datasheet or manufacturer's specifications for detailed information. The module is designed to meet industry standards for compatibility and reliability. It is suitable for use in systems that support DDR4 UDIMM memory modules.

You May Also Be Interested in

Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess