EN
  • EN
  • DE

SFSD-07-28C-G-03.26-DS-NDX

Part No SFSD-07-28C-G-03.26-DS-NDX
Manufacturer Samtec Inc.
Catalog Rectangular Cable Assemblies
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies>Rectangular Cable Assemblies
Mfr Samtec Inc.
Series Tiger Eye™ SFSD
Package Bulk
Connector Type Socket to Socket
Number of Positions 14
Number of Rows 2
Pitch - Connector 0.050" (1.27mm)
Length 0.272' (82.80mm, 3.26")
Features Flange, Polarizing Key
Color Multiple, Individual
Shielding Unshielded
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number SFSD-07
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1310828-SFSD-07-28C-G-03.26-DS-NDX
Ultra Librarian 3D Model Ultra Librarian SFSD-07-28C-G-03.26-DS-NDX CAD Model

Description

The SFSD-07-28C-G-03.26-DS-NDX is a micro pitch socket strip manufactured by Samtec Inc. This connector is designed to provide a reliable and high-density board-to-board connection. The configuration of this part number signifies a 1.27mm pitch, 7 positions, gold plating, a 3.26mm tail length, double row, surface mount tails and matte tin plating. Its robust design ensures secure connectivity in a variety of applications.

Applications

  • Board-to-board connections in compact electronic devices
  • Data communication equipment
  • Medical devices where small size and reliability are critical
  • Industrial automation systems
  • Testing and instrumentation equipment

Features

  • Pitch: 1.27mm micro pitch for high-density interconnects.
  • Number of Positions: 7 positions for signal or power transmission.
  • Plating: Gold plating on the contacts for enhanced conductivity and corrosion resistance.
  • Tail Length: 3.26mm tail length.
  • Row Configuration: Double row for increased contact density.
  • Termination Style: Surface Mount tails for streamlined assembly.
  • Mates With: FFSD, EWSD and DWSD Series terminal strips.

Benefits

  • High Density: Enables compact designs with a high number of connections in a small area.
  • Reliable Connection: Gold-plated contacts ensure a secure and stable connection, minimizing signal loss.
  • Corrosion Resistance: Gold plating provides excellent corrosion resistance, extending the life of the product.
  • Easy Assembly: Designed for surface mount attachment, simplifying the assembly process.
  • Versatile Applications: Suitable for a wide range of electronic devices and industries.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Additional Details

This socket strip is designed for surface mount attachment and typically mates with Samtec's FFSD, EWSD and DWSD series terminal strips. The gold plating on the contacts ensures optimal signal transmission and long-term reliability. This part is RoHS compliant. The compact size and high-density connectivity make it ideal for use in space-constrained applications.

You May Also Be Interested in

3M
SGL END CBL ASSY 14POS SKT 3\
Need more? Email Us
3M
IDC CABLE - MDM20T/MC20F/MDM20T
Need more? Email Us
TE Connectivity
IDC CABLE- ASR50B/AE50G/ASR50B
Lowest to $12.9782
Assmann WSW Components
IDC CBL - HHSC30S/AE30G/HHSC30S
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Lowest to $4.8006
3M
IDC CABLE - MSR26K/MC26G/MPR26K
Lowest to $22.3270
3M
IDC CABLE - MDM34T/MC34F/MDM34T
Need more? Email Us
3M
IDC CABLE - MKC60A/MC60G/MKC60A
Lowest to $7.0678
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess