EN
  • EN
  • DE

S-8261AAGBD-G2G-TF

Part No S-8261AAGBD-G2G-TF
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187206-S-8261AAGBD-G2G-TF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S-8261AAGBD-G2G-TF CAD Model

Description

The S-8261AAGBD-G2G-TF is a single-cell lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC integrates high-precision voltage detection circuits and delay circuits, providing comprehensive protection for lithium-ion batteries used in portable devices. It's designed to prevent overcharge, overdischarge, and overcurrent conditions that can damage the battery and pose safety risks.

Applications:

  • Smartphones: Protects the lithium-ion battery from overcharging, over-discharging, and overcurrent.
  • Tablets: Ensures safe and reliable operation of the battery in tablet devices.
  • Portable Media Players: Prevents battery damage and extends battery life in portable media players.
  • Digital Cameras: Provides essential battery protection for digital cameras.
  • Wireless Headphones: Safeguards the battery in wireless headphones and earbuds.
  • Wearable Devices: Protects the battery in smartwatches, fitness trackers, and other wearable devices.

Features:

  • Overcharge Protection: Prevents the battery from being charged beyond its safe voltage limit.
  • Overdischarge Protection: Prevents the battery from being discharged below its safe voltage limit.
  • Overcurrent Protection: Protects the battery from excessive discharge current.
  • Short-Circuit Protection: Immediately disables the battery in the event of a short circuit.
  • High-Precision Voltage Detection: Accurate monitoring of battery voltage for reliable protection.
  • Low Current Consumption: Minimizes power drain from the battery.
  • Small Package Size: Enables compact designs for portable devices.

Benefits:

  • Enhanced Battery Safety: Prevents battery damage and reduces the risk of fire or explosion.
  • Extended Battery Life: Protects the battery from conditions that can shorten its lifespan.
  • Improved Device Reliability: Ensures stable and reliable operation of the device.
  • Reduced Component Count: Integrates multiple protection functions into a single chip.
  • Simplified Circuit Design: Easier integration into battery protection circuits.

Technical Specifications: The S-8261AAGBD-G2G-TF features specific overcharge detection voltage, overdischarge detection voltage, and overcurrent detection current levels, which are preset during manufacturing. The supply voltage range typically spans from 1.5V to 4.5V. It consumes a low supply current, usually in the microampere range during normal operation and even lower during standby. It usually comes in a small package, such as SOT-23-6. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess