EN
  • EN
  • DE

S-8261AAOMD-G2OT2Z

Part No S-8261AAOMD-G2OT2Z
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187216-S-8261AAOMD-G2OT2Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261AAOMD-G2OT2Z CAD Model

Description

The S-8261AAOMD-G2OT2Z is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and provide a reliable reset signal when the voltage falls below a pre-determined threshold. It is characterized by its ultra-low current consumption and high accuracy, making it suitable for a wide range of battery-powered and voltage-sensitive applications.

Applications

  • Microcontroller Reset Circuits: Used to ensure proper microcontroller operation by resetting the device during voltage sags or power-up sequences.
  • Battery Monitoring Systems: Implemented in battery-powered devices to monitor battery voltage and prevent deep discharge, extending battery life.
  • Power Management Circuits: Integrated into power supplies and voltage regulators to provide undervoltage lockout (UVLO) protection.
  • Portable Electronic Devices: Utilized in smartphones, tablets, and wearables to ensure stable operation and prevent data corruption.
  • Industrial Control Systems: Employed in industrial equipment to monitor power supply voltage and trigger alarms or shutdown procedures in case of undervoltage conditions.

Features

  • High-Precision Detection Voltage: Offers accurate voltage detection with minimal variation.
  • Ultra-Low Current Consumption: Minimizes power drain, extending battery life in portable applications.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Hysteresis: Incorporates hysteresis to prevent chattering during voltage fluctuations.
  • Open Drain Output: Provides a flexible output configuration that can be easily interfaced with microcontrollers and other logic circuits.

Benefits

  • Improved System Reliability: Prevents system malfunction due to undervoltage conditions.
  • Extended Battery Life: Reduces power consumption, allowing for longer operation of battery-powered devices.
  • Simplified Circuit Design: Integrates all necessary components for voltage detection into a single IC.
  • Enhanced System Protection: Protects sensitive components from damage due to voltage fluctuations.
  • Reduced Board Space: Small package size allows for compact designs.

Additional Details

The S-8261AAOMD-G2OT2Z typically operates within a specified voltage range and temperature range. The specific detection voltage is factory-set and denoted by the part number suffix. The output is an open-drain configuration, requiring a pull-up resistor for proper operation. It is crucial to consult the datasheet for precise electrical characteristics, timing diagrams, and application guidelines.

You May Also Be Interested in

Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Need more? Email Us
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess