EN
  • EN
  • DE

HMAA8GL7AMR4N-UH

Part No HMAA8GL7AMR4N-UH
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2400T 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946817-HMAA8GL7AMR4N-UH
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA8GL7AMR4N-UH CAD Model

Description

The Hynix HMAA8GL7AMR4N-UH is a 64GB DDR4-2666 Load Reduced DIMM (LRDIMM) module designed for servers and high-performance computing environments that require substantial memory capacity and stability. Operating at 1.2V, this module is engineered to provide reliable performance and efficient power consumption.

Applications

  • Servers: Ideal for enterprise servers that handle large databases, virtual machines, and other memory-intensive applications.
  • Data Centers: Essential for data centers requiring high memory capacity and reliability to support numerous virtualized environments.
  • Cloud Computing: Suitable for cloud service providers needing to maximize memory capacity in their servers.
  • High-Performance Computing (HPC): Used in HPC clusters to support complex simulations, data analysis, and scientific research.

Features

  • 64GB Capacity: Offers a large memory capacity, enabling the efficient handling of memory-intensive workloads.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for increased bandwidth and lower power consumption compared to previous generations.
  • 2666MHz Speed: Operates at a frequency of 2666MHz, providing fast data access and improved system responsiveness.
  • LRDIMM (Load Reduced DIMM): Reduces the electrical load on the memory bus, allowing for higher densities and improved performance, especially in systems with multiple modules.
  • 1.2V Voltage: Operates at a low voltage of 1.2V, reducing power consumption and heat generation.
  • 288-Pin: Standard 288-pin connector ensures compatibility with DDR4-compatible server motherboards.

Benefits

  • High Memory Capacity: 64GB capacity allows for running memory-intensive applications and virtual machines efficiently.
  • Improved Performance: DDR4 technology with a 2666MHz clock speed provides faster memory access, improving overall system performance.
  • Enhanced System Stability: LRDIMM design reduces the electrical load on the memory bus, improving stability and allowing for higher memory densities.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption, contributing to energy efficiency.
  • Reliable Operation: Designed for continuous operation in demanding server environments.

Additional Details

The HMAA8GL7AMR4N-UH is built with high-quality components to ensure long-term reliability. It conforms to JEDEC standards for DDR4 memory, ensuring compatibility with a wide range of server systems. The LRDIMM feature makes it particularly suitable for environments where high memory capacity and system stability are critical.

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess