EN
  • EN
  • DE

HMAA8GL7AMR4N-VK

Part No HMAA8GL7AMR4N-VK
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 8Gx72 LRDIMM 4DRx4 (64GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946497-HMAA8GL7AMR4N-VK
Series *
Ultra Librarian 3D Model Ultra Librarian HMAA8GL7AMR4N-VK CAD Model

Description

The Hynix HMAA8GL7AMR4N-VK is a 64GB (2x32GB) DDR4-2666 ECC Registered DIMM (RDIMM) memory module kit, designed for high-performance servers and workstations. This kit provides substantial memory capacity to handle demanding applications, large datasets, and virtualized environments.

Applications

  • Servers: Ideal for use in servers to support virtualization, database management, and other memory-intensive applications.
  • High-Performance Workstations: Suitable for workstations used for video editing, 3D rendering, scientific simulations, and large-scale data analysis.
  • Cloud Computing: Provides the necessary memory capacity for cloud computing environments, improving the performance and scalability of virtual machines and cloud services.
  • Data Centers: Enhances the performance of data center applications, improving efficiency and handling large-scale data processing.

Features

  • Capacity: 64GB (2 x 32GB) DDR4 memory module kit.
  • Form Factor: RDIMM (Registered DIMM).
  • Speed: DDR4-2666 (2666MHz).
  • Error Correction: ECC (Error-Correcting Code).
  • Voltage: 1.2V.
  • Pin Count: 288-pin.

Benefits

  • High Capacity: Provides a substantial memory capacity for running multiple applications and handling large datasets concurrently.
  • ECC Error Correction: Ensures data integrity and system stability by detecting and correcting single-bit errors.
  • Improved Performance: Enhances the overall performance of servers and workstations, reducing latency and improving responsiveness.
  • Reliability: Hynix Semiconductor is a reputable manufacturer known for producing high-quality and reliable memory products.
  • Energy Efficiency: Low voltage operation (1.2V) reduces power consumption and heat generation, contributing to energy savings and improved system cooling.

Additional Details

The HMAA8GL7AMR4N-VK module complies with JEDEC standards, ensuring compatibility with a broad range of server and workstation platforms. The Registered DIMM (RDIMM) design incorporates a register that buffers the address, command, and control signals, reducing the electrical load on the memory controller and improving system stability. The ECC functionality automatically detects and corrects single-bit errors, enhancing data integrity and preventing data corruption. This memory module kit is an excellent choice for upgrading the memory capacity of servers and high-performance workstations, providing a significant performance boost and enhanced stability for demanding applications and workloads.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess