EN
  • EN
  • DE

HMT112R7TFR8C-H9T7-C

Part No HMT112R7TFR8C-H9T7-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 128Mx72 ECC Reg/RDIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949067-HMT112R7TFR8C-H9T7-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMT112R7TFR8C-H9T7-C CAD Model

Description

The HMT112R7TFR8C-H9T7-C is a DDR3 memory module manufactured by Hynix Semiconductor. It's designed to provide Random Access Memory (RAM) for computers and other devices, enabling the system to store and quickly retrieve data needed for running applications and the operating system.

Applications

  • Desktop Computers: Provides primary memory for desktop computers, enabling applications, the operating system, and data to be accessed quickly.
  • Laptops and Notebooks: Offers primary memory in portable computers.
  • Workstations: Found in high-performance workstations.
  • Servers: Deployed in server systems for demanding workloads.
  • Embedded Systems: Used in systems requiring volatile memory for operation.

Features

  • DDR3 Technology: Uses DDR3 (Double Data Rate 3) SDRAM, improving speed and reducing power.
  • 1GB Capacity: The '112' in the part number suggests a 1GB capacity (128MB x 8 chips).
  • Specific Speed Rating: The module operates at a certain speed (e.g., 1333MHz, 1600MHz).
  • Low Voltage Operation: Designed for 1.5V operation.
  • DIMM or SODIMM: Could be DIMM or SODIMM, depending on application.

Benefits

  • Increased Performance: Increases performance due to faster memory access.
  • Reduced Power Consumption: DDR3 and lower voltage translate to less power use.
  • Improved Multitasking: Enables more applications to run at once.
  • Enhanced Responsiveness: Applications and the OS load faster.
  • Easy to Install: DIMM and SODIMM modules can be installed without difficulty.

Details

  • Module Type: DDR3 DIMM/SODIMM
  • Capacity: 1GB
  • Speed: Specific speed depends on module.
  • Voltage: 1.5V
  • Pin Count: 240 (DIMM), 204 (SODIMM).

Disclaimer: Always ensure compatibility with the target system before installing a new memory module.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess