EN
  • EN
  • DE

H5TQ1G83TFR-G7C-C

Part No H5TQ1G83TFR-G7C-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR3-1066 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941542-H5TQ1G83TFR-G7C-C
Series *
Ultra Librarian 3D Model Ultra Librarian H5TQ1G83TFR-G7C-C CAD Model

Description

The H5TQ1G83TFR-G7C-C is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. It is a 1Gb (Gigabit) memory component, organized as 128M x 8, designed for applications requiring fast data access and efficient power management.

Applications

  • Desktop and Laptop Computers
  • Graphics Cards
  • Embedded Systems
  • Networking Devices
  • Gaming Consoles

Features

  • Capacity: 1Gb (128M x 8)
  • Interface: DDR3 SDRAM
  • Operating Voltage: 1.5V (Typical)
  • Speed Grade: G7C (Determines the maximum clock frequency and data transfer rate)
  • Data Rate: Supports data transfer rates up to DDR3-1600 (PC3-12800), depending on the specific G7C speed bin.
  • Clock Frequency: Operates at a clock frequency determined by the speed grade.
  • Package: FBGA (Fine-Pitch Ball Grid Array)
  • RoHS Compliant: Lead-free and compliant with RoHS environmental standards.
  • Power Saving Features: Deep Power-Down mode to reduce power consumption when inactive.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal.

Benefits

  • High Bandwidth: Provides significantly higher bandwidth than previous generations of DDR memory.
  • Low Power Consumption: Operates at 1.5V, reducing power consumption.
  • Improved Performance: Enhances overall system performance, especially in memory-intensive applications.
  • Cost-Effective: Offers a good balance of performance and cost.
  • Wide Availability: DDR3 memory is widely available and supported.
  • Reliable Operation: Designed for high reliability and stability.

Additional Details

The G7C speed grade defines the maximum supported clock frequency and data transfer rate. Consult the Hynix datasheet for the precise specifications. The FBGA package provides a compact footprint and efficient thermal dissipation. DDR3 SDRAM utilizes a prefetch architecture for improved data throughput. The organization of 128M x 8 means that the memory is organized into 128 million locations, each storing 8 bits of data.

You May Also Be Interested in

Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess