EN
  • EN
  • DE

HMT112U6DFR8C-H9N0

Part No HMT112U6DFR8C-H9N0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 128Mx64 UDIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948881-HMT112U6DFR8C-H9N0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT112U6DFR8C-H9N0 CAD Model

Description

The HMT112U6DFR8C-H9N0 is a 1GB DDR3 ECC Unbuffered DIMM (UDIMM) from Hynix Semiconductor. This memory module is designed for use in servers and workstations requiring high performance and data integrity. It operates at a speed of 1600MHz, providing a fast and reliable solution for demanding applications.

Applications:

  • Workstations
  • Servers
  • High-performance computing systems
  • Network appliances

Features:

  • Capacity: 1GB
  • Memory Type: DDR3
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Speed: 1600MHz (PC3-12800)
  • Error Correction: ECC (Error-Correcting Code)
  • CAS Latency: CL11
  • Voltage: 1.5V

Benefits:

  • Improved System Stability: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
  • Enhanced Performance: The 1600MHz speed allows for faster data transfer rates, improving overall system responsiveness.
  • Increased Reliability: Designed for server and workstation environments, ensuring dependable operation.
  • Cost-Effective: Provides a balance of performance and affordability for small to medium-sized businesses.

Additional Details:

The HMT112U6DFR8C-H9N0 module uses a 240-pin design, which is standard for DDR3 UDIMMs. The ECC feature makes it suitable for applications where data integrity is critical, such as financial transactions, scientific computing, and database management. The module is designed to operate within standard DDR3 voltage specifications (1.5V), ensuring compatibility with a wide range of systems.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess