EN
  • EN
  • DE

JQX115F0242ZS4B

Part No JQX115F0242ZS4B
Manufacturer HongFa
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066379-JQX115F0242ZS4B
Categories OEM Parts(J-L)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JQX115F0242ZS4B CAD Model

Description

The JQX-115F-024-2ZS4B is a miniature electromagnetic relay manufactured by Hongfa. It is designed for general purpose switching applications, offering reliable performance and compact size.

Applications

  • Home Appliances: Used in washing machines, refrigerators, and air conditioners for controlling various functions.
  • Industrial Control Systems: Employed in automation equipment, PLCs (Programmable Logic Controllers), and process control systems.
  • Power Supplies: Used in power supplies for switching and protection circuits.
  • Telecommunications Equipment: Implemented in telecom systems for signal routing and switching.
  • Automotive Applications: Utilized in automotive electronics for controlling lights, motors, and other devices.

Features

  • Contact Arrangement: DPDT (Double Pole Double Throw) configuration.
  • Coil Voltage: 24VDC.
  • Contact Rating: Specifies the maximum current and voltage the relay can switch (e.g., 10A at 250VAC).
  • Miniature Size: Compact design for high-density applications.
  • High Sensitivity: Low coil power consumption for energy efficiency.
  • Long Life: Designed for reliable operation over a long lifespan.
  • Sealed Construction: Some models are sealed for protection against dust and moisture.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits

  • Versatile Switching: DPDT configuration provides flexibility for various switching requirements.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Compact Size: Saves board space in space-constrained applications.
  • Energy Efficient: Low coil power consumption reduces overall power consumption.
  • Long Lifespan: Provides extended service life, reducing maintenance costs.
  • Environmental Protection: Sealed construction protects against harsh environments (on certain models).

Additional Details

The JQX-115F-024-2ZS4B relay's contact material is typically silver alloy, providing good conductivity and resistance to oxidation. The coil resistance and operate/release times are important parameters for circuit design and can be found in the datasheet. The relay's insulation resistance and dielectric strength are specified to ensure safe operation. The operating temperature range is also crucial for selecting the relay for specific environmental conditions. Proper mounting and wiring techniques should be followed to ensure reliable performance. Always consult the manufacturer's datasheet for complete and accurate specifications.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess