EN
  • EN
  • DE

HMT125R7TFR8C-H9T2-C

Part No HMT125R7TFR8C-H9T2-C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949047-HMT125R7TFR8C-H9T2-C
Series *
Ultra Librarian 3D Model Ultra Librarian HMT125R7TFR8C-H9T2-C CAD Model

Description

The HMT125R7TFR8C-H9T2-C is a DDR3 memory module produced by Hynix Semiconductor. This type of memory module is a vital component in various computing systems, providing temporary storage space for data and instructions being actively processed by the CPU.

Applications

  • Desktop PCs: Used in standard desktop computers to enhance performance.
  • Workstations: Integrated into workstations for demanding applications and tasks.
  • Servers: Utilized in server systems for handling data processing and multitasking.

Features

  • DDR3 Technology: Utilizes DDR3 SDRAM technology, providing fast data transfer rates and efficient performance.
  • Sufficient Capacity: Offers ample memory capacity for running various applications and operating systems.
  • Reliable Performance: Ensures stable and dependable operation, reducing the risk of system crashes.

Benefits

  • Enhanced System Speed: Improves overall system speed and responsiveness by providing rapid access to data.
  • Improved Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Stable Operation: Contributes to system stability and prevents errors caused by memory-related issues.

Additional Details

Due to the limitations in readily available information, specific technical specifications such as memory capacity, clock speed, CAS latency, and operating voltage cannot be precisely determined. Additionally, it's uncertain whether the module incorporates error-correcting code (ECC). Obtaining these details from datasheets or product manuals would ensure compatibility and optimal performance within a specific system.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess