EN
  • EN
  • DE

HMT41GU7BFR8A-PB

Part No HMT41GU7BFR8A-PB
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC UDIMM 2Rx8 (8GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948512-HMT41GU7BFR8A-PB
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU7BFR8A-PB CAD Model

Description

The Hynix Semiconductor HMT41GU7BFR8A-PB is a 8GB DDR3-1600 ECC Unbuffered DIMM (UDIMM) memory module designed for use in desktop computers and workstations. This module operates at a speed of 1600 MHz (PC3-12800) and provides a cost-effective solution for increasing system memory and improving overall performance.

Applications

  • Desktop Computers
  • Workstations
  • Small Servers
  • Industrial PCs

Features

  • 8GB Capacity
  • DDR3 Technology
  • 1600MHz (PC3-12800) Speed
  • ECC (Error-Correcting Code)
  • Unbuffered DIMM (UDIMM)
  • 240-Pin
  • 1.5V Operating Voltage

Benefits

  • Increased system responsiveness and performance
  • Improved multitasking capabilities
  • Enhanced data reliability with ECC
  • Cost-effective memory upgrade
  • Easy installation in compatible systems

Additional Details

The HMT41GU7BFR8A-PB features ECC, which detects and corrects single-bit errors, enhancing data integrity and system stability. It is a 240-pin UDIMM module and operates at a standard 1.5V. This memory module is suitable for systems that require reliable performance and error correction capabilities, making it ideal for applications where data accuracy is crucial. The Hynix Semiconductor HMT41GU7BFR8A-PB memory module is designed to meet the demands of various computing applications, from general desktop use to more demanding tasks such as content creation and software development. Its DDR3 technology ensures efficient data transfer rates, allowing for seamless multitasking and faster application loading times. This module is an excellent choice for those looking to boost the performance and reliability of their systems without breaking the bank.

You May Also Be Interested in

Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess