EN
  • EN
  • DE

HMT41GV7AFR8C-PBT3

Part No HMT41GV7AFR8C-PBT3
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC Reg/RDIMM 2Rx8 (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948403-HMT41GV7AFR8C-PBT3
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GV7AFR8C-PBT3 CAD Model

Description

The Hynix HMT41GV7AFR8C-PBT3 is a 4GB DDR3-1600 ECC Unbuffered DIMM (UDIMM) memory module. This module is designed to provide reliable and error-corrected memory for various computing systems.

Applications

  • Desktop PCs
  • Workstations
  • Servers

Features

  • 4GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • ECC (Error-Correcting Code)
  • Unbuffered DIMM (UDIMM)
  • 240-pin

Benefits

  • Improved data integrity due to ECC functionality
  • Enhanced system stability and reliability
  • Increased system performance with 1600MHz speed
  • Compatibility with DDR3 UDIMM supporting systems

Technical Specifications

  • Capacity: 4GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: UDIMM (Unbuffered DIMM)
  • Number of Pins: 240-pin
  • Speed: 1600 MHz (PC3-12800)
  • Voltage: 1.5V
  • ECC: Yes
  • CAS Latency: Typically CL11, based on SPD
  • Module Rank: Likely 1Rx8 or 2Rx8

The HMT41GV7AFR8C-PBT3 is a reliable memory solution designed for systems that require error correction. The ECC functionality detects and corrects single-bit errors, reducing the risk of data corruption and system crashes. It is well-suited for applications where data integrity is critical, such as financial transactions, scientific research, and medical imaging. Compliant with JEDEC standards to ensure compatibility and consistent performance. The module's unbuffered design allows for direct access to the memory, contributing to faster overall system performance.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess