EN
  • EN
  • DE

HMT425S6MFR6A-PBN0

Part No HMT425S6MFR6A-PBN0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1600 256Mx64 SODIMM 1Rx16 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947474-HMT425S6MFR6A-PBN0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT425S6MFR6A-PBN0 CAD Model

Description

The Hynix HMT425S6MFR6A-PBN0 is a 2GB DDR3-1600 SO-DIMM memory module designed for laptops and other small form factor computers. This module provides a balance of performance and power efficiency for mobile computing.

Applications

  • Laptops
  • Notebooks
  • Small Form Factor PCs

Features

  • 2GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • SO-DIMM form factor
  • 204-pin

Benefits

  • Increased system performance for laptops
  • Improved multitasking capabilities
  • Compatibility with DDR3 SO-DIMM supporting systems
  • Low power consumption suitable for mobile devices

Technical Specifications

  • Capacity: 2GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: SO-DIMM (Small Outline DIMM)
  • Number of Pins: 204-pin
  • Speed: 1600 MHz (PC3-12800)
  • Voltage: 1.5V
  • ECC: No
  • CAS Latency: Typically CL11, depending on SPD
  • Module Rank: Usually 1Rx8 or 2Rx8

The HMT425S6MFR6A-PBN0 offers a straightforward and cost-effective way to upgrade the memory of compatible laptops and small form factor systems. This module is designed to meet the stringent requirements of mobile computing, delivering reliable performance while minimizing power consumption. It adheres to JEDEC standards, ensuring compatibility and stability. This memory module is a good option for users looking to improve the responsiveness of their laptop or notebook, enabling smoother multitasking and faster application loading times.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess