EN
  • EN
  • DE

HY29LV800BT-90

Part No HY29LV800BT-90
Manufacturer Hynix Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210210-HY29LV800BT-90
Categories Custom Parts
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HY29LV800BT-90 CAD Model

Description

The HY29LV800BT-90 is an 8-Megabit (1M x 8 or 512K x 16) CMOS Flash Memory manufactured by Hynix Semiconductor. It's designed for embedded systems, offering non-volatile storage solutions with fast access times. This flash memory is known for its reliability and low power consumption, making it suitable for a wide range of applications.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Portable Devices: Implemented in portable devices such as digital cameras, MP3 players, and handheld gaming consoles.
  • Industrial Control Systems: Employed in industrial control systems for storing program code and data.
  • Telecommunication Equipment: Integrated into telecommunication devices for storing configuration settings and software updates.
  • Consumer Electronics: Utilized in consumer electronics products such as set-top boxes and DVD players.

Features

  • 8-Megabit Capacity: Provides ample storage space for embedded code and data.
  • CMOS Technology: Offers low power consumption, extending battery life in portable devices.
  • Fast Access Time: Enables quick retrieval of data, improving system performance.
  • Sector Erase Capability: Allows for selective erasing of memory sectors, simplifying data management.
  • Write Protection: Offers protection against accidental data corruption.

Benefits

  • Improved System Performance: Enhances system performance by providing fast and reliable data storage.
  • Extended Battery Life: Extends battery life in portable devices with its low power consumption.
  • Simplified Data Management: Simplifies data management with its sector erase capability.
  • Enhanced Data Protection: Protects data from accidental corruption with its write protection feature.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile storage requirements.

Additional Details

The HY29LV800BT-90 is typically available in a surface-mount package (e.g., TSOP, PLCC), facilitating easy integration into circuit boards. The datasheet provides detailed information on parameters such as access time, supply voltage, and operating temperature. This component is suitable for a broad range of applications requiring non-volatile storage with fast access times and low power consumption.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Mingtek
Lowest to $1.3456
Kemet
.390UF 250V Reel Rohs-prc
Need more? Email Us
Rochester Electronics
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess