EN
  • EN
  • DE

HY51V64400ATC-50

Part No HY51V64400ATC-50
Manufacturer Hynix Semiconductor
Catalog Unclassified Memory
Description FPM 16Mx4-50 3.3 8K TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944598-HY51V64400ATC-50
Series *
Ultra Librarian 3D Model Ultra Librarian HY51V64400ATC-50 CAD Model

Description

The HY51V64400ATC-50 is a 64M-bit Synchronous DRAM (SDRAM) organized as 4,194,304 words x 16 bits x 2 banks. This SDRAM from Hynix Semiconductor offers high bandwidth and low latency, making it ideal for demanding memory applications. It operates at a clock frequency of up to 200 MHz, providing a data transfer rate of up to 400 MB/s.

Applications

  • Main memory in personal computers and laptops
  • Graphics memory in high-performance video cards
  • Memory in network routers and switches
  • High-speed data acquisition systems
  • Digital signal processing (DSP) applications

Features

  • High density: 64M-bit capacity
  • Fast clock frequency: Up to 200 MHz
  • Low latency operation
  • Double data rate (DDR) architecture
  • Single 3.3V power supply
  • LVTTL compatible inputs and outputs
  • Package: TSOP (Thin Small Outline Package)

Benefits

  • Improved system performance due to high bandwidth and low latency
  • Increased memory capacity for demanding applications
  • Reduced power consumption compared to earlier DRAM technologies
  • Easy integration with standard logic circuits
  • Compact form factor due to the TSOP package

Technical Specifications

The HY51V64400ATC-50 operates on a single 3.3V ± 0.3V power supply. The input and output signals are LVTTL compatible. The device supports burst lengths of 1, 2, 4, 8, and full page. The refresh cycle time is typically 64ms. The operating temperature range is from 0°C to +70°C. It comes in a standard TSOP package, suitable for surface mount technology.

The HY51V64400ATC-50 is a high-performance memory solution for applications requiring high bandwidth and low latency. Its 64M-bit capacity allows for storing large amounts of data, while its fast clock frequency and DDR architecture ensure quick data transfer. The low power consumption makes it suitable for portable devices, and the TSOP package allows for high-density board layouts. It is an excellent choice for modern computing and communication systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess