EN
  • EN
  • DE

HY5DU283222AF-2

Part No HY5DU283222AF-2
Manufacturer Hynix Semiconductor
Catalog DDR
Description GDDR 500MHz 4Mx32 (128Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943947-HY5DU283222AF-2
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU283222AF-2 CAD Model

Description

The HY5DU283222AF-2 is a 64M x 32 bit DDR SDRAM component manufactured by Hynix Semiconductor. It is designed for applications that require moderate memory capacity with a 32-bit interface. It can be used in various applications from embedded systems to graphics memory and networking devices.

Applications:

  • Embedded Systems
  • Graphics Cards (low-end)
  • Networking Equipment
  • Industrial Control Systems
  • Set-Top Boxes

Features:

  • Capacity: 64M x 32 bit (256MB)
  • DDR SDRAM: Double Data Rate Synchronous Dynamic Random-Access Memory
  • Data Rate: The "-2" likely corresponds to the speed grade, which determines the frequency and data transfer rate. Refer to the official datasheet for detailed specifications.
  • Interface: Parallel interface for high-speed communication with memory controllers.
  • Operating Voltage: Standard DDR voltage (e.g., 2.5V or 1.8V). The exact voltage should be confirmed in the datasheet.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for surface mounting and efficient thermal dissipation.

Benefits:

  • Suitable Capacity: Provides sufficient memory for applications with moderate memory demands.
  • High Bandwidth: DDR architecture allows for fast data transfer rates, improving system performance.
  • Efficient Design: Designed for use in systems that benefit from a 32-bit wide memory interface.
  • Compact Packaging: FBGA package helps reduce PCB size and improve thermal performance.
  • Reliable Performance: Manufactured by Hynix, a trusted and established memory manufacturer.

This DDR SDRAM component provides a good balance of capacity and performance. It is suitable for diverse applications that need fast and efficient memory access with a 32-bit data bus. For accurate specifications like timing parameters and voltage levels, always consult the HY5DU283222AF-2 datasheet.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.1291 $108.2582
3+ $44.4132 $133.2396
5+ $43.0261 $215.1305
6+ $41.6378 $249.8268
8+ $40.2494 $321.9952
10+ $36.0857 $360.8570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,465 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess