EN
  • EN
  • DE

HY5DU561622ETP-JDR-C

Part No HY5DU561622ETP-JDR-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-333 16Mx16-J Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944215-HY5DU561622ETP-JDR-C
Series *
Ultra Librarian 3D Model Ultra Librarian HY5DU561622ETP-JDR-C CAD Model

Description

The HY5DU561622ETP-JDR-C is a DDR (Double Data Rate) SDRAM chip manufactured by Hynix Semiconductor. This component is designed for high-performance memory applications requiring fast data transfer rates and efficient memory access. It is crucial in systems that demand responsive and reliable memory operations.

Applications

  • Graphics Cards: Used as graphics memory to store textures, frame buffers, and other graphical data.
  • Desktop and Laptop Computers: Serves as main system memory for running applications and operating systems.
  • Gaming Consoles: Integrated into gaming console architectures to handle high-resolution graphics and complex game logic.
  • Networking Devices: Employed in routers, switches, and other networking equipment to buffer and process data.
  • Embedded Systems: Utilized in various embedded applications, including industrial control systems and automotive electronics.

Features

  • DDR Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • High Bandwidth: Provides fast data access and high throughput, essential for demanding applications.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for mobile and embedded devices.
  • Capacity: The memory capacity is 256Mb (16M x 16) providing ample space for storing data.
  • Clock Rate: Specified by JEDEC standards, ensuring compatibility and interoperability with other DDR components. (Specific clock rate to be determined via datasheet).

Benefits

  • Improved Graphics Performance: Enhances the rendering capabilities of graphics cards, allowing for smoother and more detailed visuals.
  • Enhanced System Responsiveness: Reduces latency and improves the overall responsiveness of applications and operating systems.
  • Efficient Data Processing: Facilitates rapid data transfer and processing, improving the performance of memory-intensive tasks.
  • Reliable Operation: Ensures stable and consistent performance under varying operating conditions.
  • Extended Product Lifespan: Designed for long-term reliability and durability in demanding environments.

Additional Details

The HY5DU561622ETP-JDR-C typically operates at a voltage of 2.5V. It is packaged in a standard FBGA (Fine-pitch Ball Grid Array) for efficient heat dissipation and board mounting. It adheres to JEDEC standards, ensuring compatibility with other DDR SDRAM components. Precise timings and refresh rates can be found in the official Hynix datasheet. This specific part uses lead and is Rohs compliant.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess